Fujitsu logo

Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49786
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business SFF PC Black:

Fujitsu ESPRIMO C5730, 2.8 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD-RW, Windows Vista Business

Long summary description Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business SFF PC Black:

Fujitsu ESPRIMO C5730. Processor frequency: 2.8 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 218 W. Chassis type: SFF. Product type: PC. Weight: 9 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.