Fujitsu logo

Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows 7 Professional PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76315
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
3 years next business day on-site
Long product name Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows 7 Professional PC:

Intel Core 2 Duo E8400 (3.0GHz, 6MB, 1333MHz), Intel iQ43 chipset, 2GB (2x 1GB) PC2-5300, 320 GB SATA II 7.2k, DVD SuperMulti, US Keybord, Optical Mouse, Windows 7 Professional

Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows 7 Professional PC:

The ultra small professional PC
The ESPRIMO C Ultra Small Form Factor PC: Enjoy maximum desktop performance and benefit from the compact design for those offices with limited space. Comfortable working - ergonomic, quiet and reliable. The sophisticated design of the ESPRIMO C provides simple and secure administration. Environmental compatibility was considered and optimized in the product development
phase. This ensures that the ESPRIMO C today already meets the environmental protection requirements of tomorrow.

- Latest Intel® Q43 chipset

- 6.9 liters volume

- 82/85/82 power supply

- Slot-in DVD drive

- VGA and DVI on board

- 6 rear and 3 front USB

- 2 powered serial ports, 2 PS/2 and optional parallel port

Short summary description Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows 7 Professional PC:

Fujitsu ESPRIMO C5730, 3 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows 7 Professional PC:

Fujitsu ESPRIMO C5730. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows 7 Professional. Power supply: 240 W. Product type: PC. Weight: 7 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.