location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK C1020 PIII 1.2GHZ 35.8 cm (14.1") 0.25 GB 20 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK C1020 PIII 1.2GHZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:C1020-19NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK C1020 PIII 1.2GHZ 35.8 cm (14.1") 0.25 GB 20 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.2 GHz
  • - 35.8 cm (14.1") 1024 x 768 pixels 4:3
  • - 0.25 GB
  • - 20 GB
  • - 2.8 h
Warranty: 1 year
Long product name Fujitsu LIFEBOOK C1020 PIII 1.2GHZ 35.8 cm (14.1") 0.25 GB 20 GB :
The long product name of Fujitsu LIFEBOOK C1020 PIII 1.2GHZ 35.8 cm (14.1") 0.25 GB 20 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK C1020 PIII 1.2GHZ 20GB 256MB 14TFT W2000 NL (CEL)
More>>>
Fujitsu LIFEBOOK C1020 PIII 1.2GHZ 35.8 cm (14.1") 0.25 GB 20 GB:
The official description of Fujitsu LIFEBOOK C1020 PIII 1.2GHZ 35.8 cm (14.1") 0.25 GB 20 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu Siemens Computers presents its entry-level corporate notebook with the Mobile Intel. Pentium 4 processor-M and the Mobile Intel Celeron processor. The C Series is an all-purpose notebook for the casual as well as for the professional user. You will find the FDD built-in and your choice of CD, DVD or CD-RW/DVD Combo drive. There is a choice of 14” or 15” displays for maximum viewing comfort and plenty of storage power with hard drives of up to 40GB. The optional Port Replicator keeps your notebook connected to all your peripherals, in and out of the office. For leisure time entertainment we have included an IEEE 1394 port for connection to external storage devices and video equipment. And to top it all off, you can add a wireless LAN module for flexible wireless communication.

Short summary description Fujitsu LIFEBOOK C1020 PIII 1.2GHZ 35.8 cm (14.1") 0.25 GB 20 GB:
This short summary of the Fujitsu LIFEBOOK C1020 PIII 1.2GHZ 35.8 cm (14.1") 0.25 GB 20 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK C1020 PIII 1.2GHZ, 1.2 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.25 GB, 20 GB

Long summary description Fujitsu LIFEBOOK C1020 PIII 1.2GHZ 35.8 cm (14.1") 0.25 GB 20 GB:
This is an auto-generated long summary of Fujitsu LIFEBOOK C1020 PIII 1.2GHZ 35.8 cm (14.1") 0.25 GB 20 GB based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK C1020 PIII 1.2GHZ. Processor frequency: 1.2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 20 GB. Weight: 3 kg

Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.2 GHz
Memory
Internal memory *
0.25 GB
Maximum internal memory *
1 GB
Storage
Total storage capacity *
20 GB
Graphics
Maximum graphics card memory
0.032 GB
Audio
Audio system
2 internal stereo speakers (AC97 Compliant), microphone -- integrated
Optical drive
CD read speed
24x
Network
Networking features
Built-in Realtek RTL8139CL, 10/100 Mbps Ethernet, Y
Ports & interfaces
I/O ports
1 x serial, 1 x parallel, 1 x IrDA 1.1, 2 x type I/II or 1 x type III in PC Card slots (32 bit CardBus), 1 x modem, 1 x LAN, 1 x CRT, 2 x USB ports, 1 x S-Video (Macrovision compliant), 1 x IEEE 1394, 1 x S/PDIF, 1 x docking connector, 1 x mic-in, 1 x headphone out, 1 x power supply interface; Port Replicator interfaces: S-Video out, S/PDIF, 2 x USB, CRT, parallel, serial, LAN, PS/2 keyboard, mouse, mic-in, headphone-out, line-in, power supply
Software
Bundled software
Adobe Acrobat Reader 5.05, Manageability Software DeskView 5.2, Getting started manual (printed), EasyGuide (PDF), Driver and Utilities including F-Secure Antivirus 5.30
Battery
Battery life (max)
2.8 h
Weight & dimensions
Weight *
3 kg
Hard drive
Diskette drive memory
1.44 MB
Video
Video adapter features
Integrated graphics controller based on S3 graphics ProSavage8TM (internal AGP8x bandwidth)
Other features
Security features
SMART HDD, User and supervisor password, Kensington Lock support
Type
Laptop
Dimensions (WxDxH)
319 x 260 x 34 mm
Power requirements
100-240V, 50/60Hz
Compatible operating systems
Microsoft Windows 2000 Nederlandse Editie
Internal modem
Yes
Modem speed
56 Kbit/s