location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK AH550 Intel® Core™ i7 i7-620M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeBook AH550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:AH550MF012DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK AH550 Intel® Core™ i7 i7-620M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-620M 2.66 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight Gloss 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB
  • - Intel® GMA Intel® HD Graphics
  • - Bluetooth 2.1+EDR
  • - 80 W
  • - Windows 7 Home Premium
Warranty: 1 year
Long product name Fujitsu LIFEBOOK AH550 Intel® Core™ i7 i7-620M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium Black :
The long product name of Fujitsu LIFEBOOK AH550 Intel® Core™ i7 i7-620M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LifeBook AH550 - Intel Core i7-620M (2.66 GHz), 4096MB DDR3, 500GB SATA HDD, 15.6" LED TFT, 1366 x 768, 1.3MP, VGA, HDMI, 4x USB 2.0, eSATA, IEEE 1394, Gigabit Ethernet, 802.11 b/g/n, Bluetooth 2.1 + EDR, Windows 7 Home Premium, 2.75kg, black
More>>>
Fujitsu LIFEBOOK AH550 Intel® Core™ i7 i7-620M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium Black:
The official description of Fujitsu LIFEBOOK AH550 Intel® Core™ i7 i7-620M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LIFEBOOK AH550 notebook is the stylish all-rounder with a high definition 39.6cm (15.6-inch) glossy LCD in 16:9 widescreen format. With the optionally integrated Blu-ray Disc™ drive you can also enjoy media on the big screen of your TV set via HDMI. Integrated WLAN and optional Bluetooth. Feel special thanks to the high-gloss black finish and brilliant chrome parts.

Short summary description Fujitsu LIFEBOOK AH550 Intel® Core™ i7 i7-620M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium Black:
This short summary of the Fujitsu LIFEBOOK AH550 Intel® Core™ i7 i7-620M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK AH550, Intel® Core™ i7, 2.66 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK AH550 Intel® Core™ i7 i7-620M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium Black:
This is an auto-generated long summary of Fujitsu LIFEBOOK AH550 Intel® Core™ i7 i7-620M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK AH550. Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.75 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-620M
Processor cores
2
Processor threads
4
Processor boost frequency
3.33 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-600 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MS PRO, SD, SDHC
Graphics
Discrete graphics card model *
Intel® GMA
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Maximum graphics card memory
1.695 GB
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
HDA
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking type
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Drivers included
Yes
Trial software
Norton Internet Security (90)
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBPE
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43560
Conflict-Free processor
No
Power
AC adapter power
80 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.22 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, R&TTE, ENERGY STAR 5.0, RoHS, WiFi, EPEAT, GOST
Weight & dimensions
Width
372 mm
Depth
262 mm
Height (front)
4.1 cm
Height (rear)
4.4 cm
Weight *
2.75 kg
Other features
Wireless technology
IEEE 802.11 b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:34:29
Uk has collected 2 expert reviews for Fujitsu LIFEBOOK AH550 Intel® Core™ i7 i7-620M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
notebookreview.com
Updated:
2013-02-14 04:34:28
Fujitsu LifeBook AH550 Review Article ContentsFujitsu LifeBook AH550 Review The LifeBook AH550 is a 15.6-inch desktop replacement notebook from Fujitsu. With a starting price of $749, the AH550 includes an Intel Core i3-330m processor, 4GB of DDR3...
0%
notebookcheck.net
Updated:
2013-02-14 04:34:29
Fujitsu promote the AH550 as a stylish all-rounder with a glossy, high-resolution, 15.6-inch screen in a 16:9 widescreen format, and with good communications features to boot. Find out how this entertainer with its Core i3 330M processor and GMA HD gr...
Good Good choice and layout of ports, Good application performance, Recovery DVDs and drivers included, Comfortable and customisable touchpad...
Bad Poor sound quality from the loudspeakers, Glossy screen...
Bottom line The timeless elegance of the Fujitsu AH550 is a pleasure from the minute you first set eyes on it. True, the glossy surfaces need more cleaning than matt ones, and you should also take particular care to protect them from getting scratched. But in general...
82%