location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK AH531 Intel® Core™ i5 i5-2450M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AH531
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:AH531MP544DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:25:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK AH531 Intel® Core™ i5 i5-2450M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-2450M 2.5 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 750 GB HDD DVD Super Multi
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 48 Wh 7.33 h 65 W
  • - Windows 7 Home Premium 64-bit
Long product name Fujitsu LIFEBOOK AH531 Intel® Core™ i5 i5-2450M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black :
The long product name of Fujitsu LIFEBOOK AH531 Intel® Core™ i5 i5-2450M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK AH531, Intel Core i5-2450M (2C/4T, 2.5GHz, 3.1GHz Turbo, 3MB, 5GT/s, Intel HD Graphics 3000), 39.6cm (15.6") TFT LED backlight 1366x768 pixel 400:1 220cd/m² LCD, 4GB DDR3 1333MHz PC3-10600 SO DIMM RAM, 750GB SATA 5400rpm 2.5" S.M.A.R.T. HDD, IEEE 802.11b/g/n, Gigabit Ethernet, DVD Super Multi, WebCam 1.3MP, Windows 7 Home Premium 64-bit
More>>>
Fujitsu LIFEBOOK AH531 Intel® Core™ i5 i5-2450M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black:
The official description of Fujitsu LIFEBOOK AH531 Intel® Core™ i5 i5-2450M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu LIFEBOOK AH531 is a solid and reliable notebook to overcome your daily challenges. Choose between two design variants: a classy black or an outstanding garnet-red finish. Its high-definition glossy or anti-glare 39.6 cm (15.6-inch) LCD is big enough for ergonomic working. Thanks to integrated WLAN, Bluetooth® and optionally embedded 3G/UMTS you can work anytime and anywhere.

Ultimate Connectivity
WLAN and Bluetooth offer you maximum connectivity – anytime and anywhere. You'll never have to worry about hot spots no matter where your business leads you.

Spill-resistant Keyboard
A protective membrane and collection tray help reduce the chance of internal components coming in contact with liquid. This gives you more time to save your data and shut down the system.

Anytime USB Charge
This function is available with certain USB 2.0 ports. Anytime USB Charge allows you to charge your phones / media devices even when the notebook is turned off.

Short summary description Fujitsu LIFEBOOK AH531 Intel® Core™ i5 i5-2450M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black:
This short summary of the Fujitsu LIFEBOOK AH531 Intel® Core™ i5 i5-2450M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK AH531, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Fujitsu LIFEBOOK AH531 Intel® Core™ i5 i5-2450M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black:
This is an auto-generated long summary of Fujitsu LIFEBOOK AH531 Intel® Core™ i5 i5-2450M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK AH531. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
220 cd/m²
Display diagonal (metric)
39.6 cm
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2450M
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors supported
1
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MS PRO, SD, SDHC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Maximum graphics card memory
1.695 GB
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
Realtek ALC269 HD
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in subwoofer
No
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Rear camera
No
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTZ
Keyboard language
German
Numeric keypad *
Yes
Keyboard backlit
No
Spill-resistant keyboard
Yes
Keyboard
Full-size keyboard
Yes
Keyboard number of keys
106
Windows keys
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Adobe Reader, CyberLink YouCam, EasyGuide, Norton Internet Security, Microsoft Office Starter
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04Z
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53452
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
4400 mAh
Battery capacity *
48 Wh
Battery life (max)
7.33 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.25 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Password protection type
BIOS, HDD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Compliance certificates
RoHS
Certification
CE, R&TTE, GOST
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
378 mm
Depth
252 mm
Height
36.5 mm
Weight *
2.5 kg
Packaging content
Mouse included
No
Bag included
No
Cables included
AC
Remote control included
No
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
3D
No
Swivel webcam
No
Display
TFT
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Compatible operating systems
Windows 7 Professional 64-bit, Windows 7 Home Basic 64-bit, Windows 7 Starter 32-bit
LAN controller
Realtek RTL8111E
Volume control
Digital
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 06:57:54
Uk has collected 18 expert reviews for Fujitsu LIFEBOOK AH531 Intel® Core™ i5 i5-2450M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
goldfries.com
Updated:
2016-12-14 09:48:24
It's been a year since our S3 review, now we have an S5 and not long from now you'll see an S7. For now, the S5.The Key features are - Intel® Core™i3-2310M - 15.6-inch SuperFine LED backlight16:9 HD Widescreen TFT11, 1366 x 768 pixels - 2GB DDR3 1333MHz -...
Bottom line What I like about it is the screen size and huge keyboard, and from what I see – people are selling it at around RM 1,700 which I think is a very good price for such a notebook.If you're looking for a computer for your parents or just want a notebook with...
0%
techradar.com
Updated:
2016-12-14 09:48:24
The Fujitsu Lifebook AH531 is a perfectly capable machine that will offer basic users the experience they're looking for at a bargain price, but we can't help noticing its shortcomings - like battery life - compared with some of the other mid-range laptop...
Good Decent Sandy Bridge performance, 4GB of RAM, Battery life...
Bad Tiny trackpad, Screen a little washed out, Design...
60%
techradar.com/au/
Updated:
2016-12-14 09:48:24
The Fujitsu Lifebook AH531 is a perfectly capable machine that will offer basic users the experience they're looking for at a bargain price, but we can't help noticing its shortcomings - like battery life - compared with some of the other mid-range laptop...
Good Decent Sandy Bridge performance, 4GB of RAM, Battery life...
Bad Tiny trackpad, Screen a little washed out, Design...
60%
notebookcheck.net
Updated:
2016-12-14 09:48:24
However, it's the price that is important in the end. And the smallest midrange graphics from Nvidia is positioned at an attractive 549 euros in the Fujitsu Lifebook AH531 . That is attention-grabbing because this price design is currently the lowest for...
Good Stable base unit, Entry gamer, Feasible application performance, Low waste heat, Low system noise, Quiet HDD, DVD drive, Long runtimes...
Bad Narrow viewing angles, Poor contrasts, Quiet, thin sound, Long battery charge time...
Bottom line Fujitsu sets up an everyday suitable 15.6 incher in the Lifebook AH531/GFO. It is appropriate for the latest games with restrictions and scores in ergonomics, interfaces, keyboard and workmanship. The wrist-rest stays cool most of the time and the fan whi...
82%