- - Laptop Clamshell Black
- - Intel® Pentium® P6200 2.13 GHz
- - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
- - 2 GB DDR3-SDRAM 1066 MHz
- - 250 GB HDD DVD Super Multi DL
- - AMD Radeon HD 6530M 1 GB Intel® HD Graphics
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR
- - Lithium-Ion (Li-Ion) 6 h 80 W
- - Windows 7 Home Premium 64-bit
Pentium P6200 2.13GHz, 2048MB DDR3 RAM, 250GB SATA HDD, DVD+/-RW DL, 15.6" WXGA LED TFT 1366 x 768, Wi-Fi, Gigabit Ethernet, Bluetooth, Windows 7 Home Premium 64-bit
The LIFEBOOK AH530 notebook is your essential partner and a gateway to mobile working in a stylish Black/Crimson design. It is the ultimate balance of valuable performance and best-in-class mobility for the price-conscious user. The high definition 39.6 cm (15.6-inch) glossy or non-glare LCD in 16:9 widescreen format delivers quality and comfortable viewing experience. With HDMI you can enjoy media on the big screen of your TV. Integrated WLAN and Bluetooth provide you with the highest connectivity wherever you are – you can go online or synchronize the calendar of your notebook with your mobile phone at any time. The special flat cap spill-resistant keyboard and full num pad provide extra reliability and usability.
Fujitsu LIFEBOOK AH530, Intel® Pentium®, 2.13 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB
Fujitsu LIFEBOOK AH530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: P6200, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black