- - Laptop Clamshell Black
- - Intel® Core™ i5 i5-6200U 2.3 GHz
- - 39.6 cm (15.6") 1366 x 768 pixels LED backlight Matt 16:9
- - 4 GB DDR4-SDRAM 2133 MHz
- - 500 GB HDD DVD Super Multi
- - Intel® HD Graphics 520
- - Ethernet LAN 10,100,1000 Mbit/s 4.1
- - Lithium-Ion (Li-Ion) 45 Wh 90 W
- - Windows 10 Home
15.6", Intel Core i5-6200U, 4GB DDR4, 500GB HDD, USB, 15.6", 16:9, Intel HD Graphics 520, Gigabit Ethernet, 14.88 x 10.08 x 1.03 inch
The FUJITSU Notebook LIFEBOOK A556 with latest processor and memory technology is your powerful partner for daily computing tasks. The 39.6 cm (15.6-inch) anti-glare display offers comfortable viewing, even outdoors. Enjoy multimedia applications on the LIFEBOOK A556 which features a discrete graphics card and FHD (1,920 x 1,080 pixel) resolution. The integrated WLAN and Bluetooth, HDMI, Anytime USB Charger and num pad keyboard offer mobility and convenient working.
Fast and highly responsive.
Latest processor and DDR4 memory boost.
Connectivity and convenience on demand
Enjoy a variety of interfaces and technology to support you in fulfilling your demands at home and in the office.
Integrated WLAN and Bluetooth, HDMI and VGA ports, LAN connector and Anytime USB Charger.
Comfortable user experience
Ergonomic comfort while working on daily work tasks.
39.6 cm (15.6-inch) anti-glare display, full-size keyboard with num pad.
Excellent multimedia experience
Enjoy the power of discrete graphics and high definition viewing.
Advanced graphics card, up to 2 GB dedicated video memory and FHD resolution.
Fujitsu LIFEBOOK A556, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Fujitsu LIFEBOOK A556. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black