location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK A555 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A555
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:A5550M23ACGB?3YOS
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:40:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK A555 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-5005U 2 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics 5500
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 48 Wh 11 h
  • - Windows 10 Home
Warranty: 3YOS
Long product name Fujitsu LIFEBOOK A555 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black :
The long product name of Fujitsu LIFEBOOK A555 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6", 1366 x 768, Intel Core i3-5005U, DDR3L 1600 MHz, SSD SATA III, DC-in, USB, VGA, HDMI, RJ-45, Intel HD Graphics 5500, 14.88 x 10.08 x 1.22 inch
More>>>
Fujitsu LIFEBOOK A555 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:
The official description of Fujitsu LIFEBOOK A555 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU Notebook LIFEBOOK A555 is solid and reliable with a 39.6 cm (15.6-inch) anti-glare display for comfortable viewing, even outdoors. Complete your daily tasks at home or in the office or watch media on your TV with HDMI. Charge your mobile devices, even in off-mode with the Anytime USB Charger. Mobility is yours with integrated WLAN and Bluetooth and comfortable working with the num pad keyboard.

Short summary description Fujitsu LIFEBOOK A555 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:
This short summary of the Fujitsu LIFEBOOK A555 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK A555, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK A555 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:
This is an auto-generated long summary of Fujitsu LIFEBOOK A555 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK A555. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
5th gen Intel® Core™ i3
Processor model *
i3-5005U
Processor cores
2
Processor threads
4
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i3-5000 Mobile series
Processor codename
Broadwell
Bus type
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4, 4x1
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD size
2.5"
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
850 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Audio
Number of built-in speakers
2
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
Ports & interfaces
USB Sleep-and-Charge ports
1
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR27G
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
84695
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
4500 mAh
Battery capacity *
48 Wh
Battery life (max)
11 h
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
378 mm
Depth
256 mm
Height
30.9 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:50
Uk has collected 10 expert reviews for Fujitsu LIFEBOOK A555 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-14 20:19:50
Different approach. By changing to economic ULV processors, the new Lifebook A555 loses a part of its computing power - and receives longer battery runtimes and lower emissions in return. The biggest point of criticism remains to be the disappointing scre...
Good Four USB ports, Decent input devices, Solid application performance, Matte screen, Mostly quiet in routine use...
Bad Weaker CPU performance than its precursor, Relatively thick casing, Screen's low resolution, low brightness, poor contrast, and high viewing angle dependency, 12-month warranty only...
Bottom line Fujitsu Lifebook A555 - 2016-02-2502/25/2016 v5Till SchönbornChassis76 / 98 → 78%Keyboard83%Pointing Device83%Connectivity39 / 80 → 48%Weight61 / 67 → 87%Battery87%Display72%Games Performance55 / 68 → 81%Application Performance76 / 92 → 83%Temperature89%N...
80%