Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK A555 Notebook 39.6 cm (15.6") 1366 x 768 pixels 5th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A555
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:A5550M230CGB?3YNBD
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3653
This statistic is based on the 96385 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94218 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3YNBD
Long product name Fujitsu LIFEBOOK A555 Notebook 39.6 cm (15.6") 1366 x 768 pixels 5th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black :
The short editorial description of Fujitsu LIFEBOOK A555 Notebook 39.6 cm (15.6") 1366 x 768 pixels 5th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

15.6", 1366 x 768, Intel Core i3-5005U, DDR3L 1600 MHz, SSD SATA III, DC-in, USB, VGA, HDMI, RJ-45, Intel HD Graphics 5500, 14.88 x 10.08 x 1.22 inch
More>>>
Fujitsu LIFEBOOK A555 Notebook 39.6 cm (15.6") 1366 x 768 pixels 5th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:
The official marketing text of Fujitsu LIFEBOOK A555 Notebook 39.6 cm (15.6") 1366 x 768 pixels 5th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black as supplied by the manufacturer

The FUJITSU Notebook LIFEBOOK A555 is solid and reliable with a 39.6 cm (15.6-inch) anti-glare display for comfortable viewing, even outdoors. Complete your daily tasks at home or in the office or watch media on your TV with HDMI. Charge your mobile devices, even in off-mode with the Anytime USB Charger. Mobility is yours with integrated WLAN and Bluetooth and comfortable working with the num pad keyboard.

Short summary description Fujitsu LIFEBOOK A555 Notebook 39.6 cm (15.6") 1366 x 768 pixels 5th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:
This short summary of the Fujitsu LIFEBOOK A555 Notebook 39.6 cm (15.6") 1366 x 768 pixels 5th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK A555, 5th gen Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK A555 Notebook 39.6 cm (15.6") 1366 x 768 pixels 5th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:
This is an auto-generated long summary of Fujitsu LIFEBOOK A555 Notebook 39.6 cm (15.6") 1366 x 768 pixels 5th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK A555. Product type: Notebook, Form factor: Clamshell. Processor family: 5th gen Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor model *
i3-5005U
Processor frequency *
2 GHz
Processor family *
5th gen Intel® Core™ i3
Processor cores *
2
Processor threads
4
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i3-5000 Mobile series
Processor codename
Broadwell
Bus type
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4,4x1
Memory
Internal memory *
4 GB
Internal memory type *
DDR3L-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated *
Yes
Compatible memory cards
SD,SDHC,SDXC
Graphics
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 5500
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
850 MHz
Maximum on-board graphics adapter memory
16 GB
On-board graphics adapter DirectX version
11.2
On-board graphics adapter ID
0x1616
Audio
Number of built-in speakers
2
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24x 1.3 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR27G
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
84695
Conflict-Free processor
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width *
378 mm
Depth *
256 mm
Height
30.9 mm
Technical details
Sustainability certificates
EPEAT Silver, ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:50
Uk has collected 10 expert reviews for Fujitsu LIFEBOOK A555 Notebook 39.6 cm (15.6") 1366 x 768 pixels 5th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:50
Nl heeft 10 proffesionele recensies verzameld voor Fujitsu LIFEBOOK A555 Notebook 39,6 cm (15.6") 1366 x 768 Pixels Vijfde generatie Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Zwart. Het gemiddelde van deze proffesionele recensies is 74 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
74%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:50
Fr a recueilli 10 avis d’experts pour Fujitsu LIFEBOOK A555 Ordinateur portable 39,6 cm (15.6") 1366 x 768 pixels Intel® Core™ i3 de 5e génération 4 Go DDR3L-SDRAM 500 Go Disque dur Windows 10 Home Noir et la note moyenne est de 74 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:50
De hat 10 Expertenmeinungen über Fujitsu LIFEBOOK A555 Notebook 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Core™ i3 der fünften Generation 4 GB DDR3L-SDRAM 500 GB Festplatte Windows 10 Home Schwarz eingeholt. Das duchschnittliche Epertenrating ist 74 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
74%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:50
Testseek ha raccolto 10 recensioni da parte di esperti per Fujitsu LIFEBOOK A555 Computer portatile 39,6 cm (15.6") 1366 x 768 Pixel Intel® Core™ i3 di quinta generazione 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Nero e la valutazione media da parte degli esperti è di 74 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
74%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:50
Es ha coleccionado 10 opiniones de expertos para Fujitsu LIFEBOOK A555 Portátil 39,6 cm (15.6") 1366 x 768 Pixeles 5ª generación de procesadores Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 10 Home Negro y la calificación media es 74 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
74%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:50
Dk har samlet 10 ekspertanmeldelser for Fujitsu LIFEBOOK A555 Notebook 39,6 cm (15.6") 1366 x 768 pixel 5th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Sort og den gennemsnitlige ekspertbedømmelse er 74 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
74%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:50
Testseek получил 10 экспертных оценок для Fujitsu LIFEBOOK A555 Ноутбук 39,6 cm (15.6") 1366 x 768 пикселей Процессор Intel® Core™ i3 5-го поколения 4 GB DDR3L-SDRAM 500 GB Жесткий диск Windows 10 Home Черный, средний экспертный рейтинг составляет 74 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
74%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:50
Se har samlat in 10 experttester för Fujitsu LIFEBOOK A555 Bärbar dator 39,6 cm (15.6") 1366 x 768 pixlar 5:e generationens Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Svart och det genomsnittliga betyget är 74 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
74%
Source Review comments Score
notebookcheck.biz
Updated:
2016-11-14 20:19:50
Changement de tactique. En basculant vers les processeurs bas-voltage, plus économiques, le nouveau LifeBook A555 perd un peu en puissance, mais gagne en autonomie de batterie tout en réduisant les nuisances sonores et thermiques. Le point noir au tableau...
Good Quatre ports USB, Dispositifs d'entrée corrects, Bonnes performances, Écran matte, Silencieux la plupart du temps...
Bad Le processeur est moins puissant que celui de la version précédente, Le châssis est relativement épais, Écran basse résolution, sombre, manquant de contraste, et aux angles de visions étroits, Garantie de 12 mois seulement...
80%
Chip.de
Updated:
2016-11-14 20:19:50
Fujitsu Lifebook A555: Alternative Für etwa 200 Euro mehr bekommen Sie ein deutlich besseres Notebook, das sich zum Testzeitpunkt in der Top 5 unserer Notebook-Bestenliste ab 500 Euro bewegt. Das Acer Aspire V3-372-57CW ist ein starkes 13,3-Zoll-Notebook...
Good Intel Core i3 CPU, Große, schnelle SSD, Gute Laufzeiten, Starke Ausstattung...
Bad Schwaches Display, Schwer und dick...
Bottom line Im Test zeigt sich das Fujitsu Lifebook A555 (A5550M732ODE) als insgesamt gelungenes Einsteiger-Notebook mit brauchbarer CPU, relativ großer SSD und einem großen Ausstattungspaket für das Büro zuhause. Das hohe Gewicht, die unzeitgemäße Bauhöhe und das s...
68%
notebookcheck.com
Updated:
2016-11-14 20:19:50
Konzeptwechsel. Durch den Umstieg auf sparsame ULV-Prozessoren büßt das neue Lifebook A555 einen Teil seiner Rechenleistung ein – und gewinnt dafür längere Akkulaufzeiten und niedrigere Emissionen. Größter Kritikpunkt bleibt das enttäuschende Display.Wer...
Good vier USB-Ports, gute Eingabegeräte, solide Anwendungsleistung, mattes Display, im Alltag zumeist lautlos...
Bad geringere CPU-Leistung als der Vorgänger, relativ dickes Gehäuse, niedrige Displayauflösung, geringe Helligkeit und schlechter Kontrast, starke Blickwinkelabhängigkeit, nur 12 Monate Garantie...
Bottom line Fujitsu Lifebook A555Für 750 Euro sollte ein Office-Notebook schon etwas mehr als aktuelle Hardware und ein leises Betriebsgeräusch bieten – eine Forderung, die von Fujitsus Lifebook A555 leider nur teilweise erfüllt wird. Auf der Habenseite stehen zw...
80%
Chip.de
Updated:
2016-11-24 02:29:46
Ausgeliefert wird das Fujitsu Lifebook mit Windows 7 Professional. Hierdurch hat der Endnutzer freundlicherweise die eigene Wahl, ob er Windows 7 oder durch ein kostenloses Update Windows 10 verwenden möchte.Fujitsu Lifebook A555: Leistung dank bewährter...
Good überzeugende Leistung, Lange Akkulaufzeit, Gute Ausstattung & Ergonomie...
Bad nur 500 GBye Festplattenspeicher, Hohes Gewicht...
Bottom line Unter dem Strich kann das Notebook Fujitsu Lifebook A555 (A5550M730ODE) durchaus überzeugen und erhält ein gutes Testergebnis. Die beste Teilwertung fährt der Testkandidat im Bereich Ausstattung ein, in der es fast die Maximalpunktzahl erreicht. Mobilitä...
71%
computerbild.de
Updated:
2018-01-20 01:42:26
Testfazit: Das müssen Sie wissenVielschreiber bekommen beim Fujitsu eine sehr gute Tastatur. Ansonsten glänzt das schwerste Notebook im Vergleichs-Test nur mit vielen Anschlüssen und ordentlicher Akkulaufzeit von bis zu fünf Stunden und 34 Minuten. Da...
Good Viele Anschlüsse, Beste Tastatur-Touchpad-Kombi im Test...
Bad Geringes Tempo, Langsame Festplatte, Wenig Arbeitsspeicher...
Bottom line Vielschreiber bekommen beim Fujitsu eine sehr gute Tastatur. Ansonsten glänzt das schwerste Notebook im Vergleichs-Test nur mit vielen Anschlüssen und ordentlicher Akkulaufzeit von bis zu fünf Stunden und 34 Minuten. Das Lifebook verzichtet auf eine SSD –...
65%
computerbild.de
Updated:
2018-02-14 01:24:40
Auch wenn Tablet-PCs immer mehr Möglichkeiten bieten – ein Notebook können sie nicht komplett ersetzen: Wer Bilder bearbeiten, Collagen anfertigen, Präsentationen und Tabellen erstellen oder Texte tippen will, hat es mit einem Notebook viel komfortabler...
Bottom line Unschlagbar in diesem Vergleich war das Microsoft Surface Book 2: Der Akku stellte beim Arbeiten Energie für acht Stunden und 32 Minuten bereit, bei der Videowiedergabe waren es sogar neun Stunden und 5 Minuten. Das Beste: Die Ladezeit bewegte sich mit 2...
0%
notebookcheck.it
Updated:
2016-11-14 20:19:50
Approccio diverso. Passando agli economici processori ULV, il nuovo LifeBook A555 perde un po' della sua potenza - e guadagno in autonomia e riduzione delle emissioni. La principale critica va fatta allo schermo molto deludente...
Good Quattro porte USB, Decenti dispositivi di input, Solide prestazioni con le applicazioni, Schermo Matto, Prevalentemente silenzioso nell'utilizzo di routine...
Bad Prestazioni CPU inferiori rispetto al precursore, Case relativamente spesso, Schermo a bassa risoluzione, luminosità bassa, contrasto limitato, angoli di visuale scarsi, 12 mesi di garanzia appena...
80%
notebookcheck.org
Updated:
2016-11-14 20:19:50
Enfoque diferente. Cambiando a procesadores económicos ULV, el nuevo LifeBook A555 pierde parte de su potencia de cálculo y gana una mayor duración de batería y menos emisiones. La mayor crítica se la reserva su decepcionante pantalla...
Good Cuatro puertos USB, Decentes dispositivos de entrada, Sólido rendimiento de aplicación, Pantalla mate, Mayormente silencioso durante su funcionamiento...
Bad Menos potencia de CPU que su precursor, Carcasa relativamente gruesa, Pantalla de baja resolución, bajo brillo, poco contraste y alta dependencia del ángulo de visión, Sólo 12 meses de garantía...
80%
ichip.ru
Updated:
2017-09-18 01:45:46
При этом, модель оснащается относительно большим SSD-накопителем и обширным списком оснащения, который отлично подходит для использования в помещениях.Большие по современным меркам вес и толщина и плохой дисплей помешали данному ноутбуку от компании Fujit...
Good процессор Intel Core i3, большой, быстрый SSD-накопитель, хорошая продолжительность времени автономной работы, серьезное оснащение...
Bad плохой дисплей, тяжелый и толстый...
Bottom line Во время тестовых испытаний Fujitsu Lifebook A555 (A5550M732ODE) проявил себя как неплохой ноутбук начального уровня с неплохим процессором, относительно большим SSD-накопителем и обширным списком оснащения, который отлично подходит для использования в по...
65%
notebookcheck.net
Updated:
2016-11-14 20:19:50
Different approach. By changing to economic ULV processors, the new Lifebook A555 loses a part of its computing power - and receives longer battery runtimes and lower emissions in return. The biggest point of criticism remains to be the disappointing scre...
Good Four USB ports, Decent input devices, Solid application performance, Matte screen, Mostly quiet in routine use...
Bad Weaker CPU performance than its precursor, Relatively thick casing, Screen's low resolution, low brightness, poor contrast, and high viewing angle dependency, 12-month warranty only...
Bottom line Fujitsu Lifebook A555 - 2016-02-2502/25/2016 v5Till SchönbornChassis76 / 98 → 78%Keyboard83%Pointing Device83%Connectivity39 / 80 → 48%Weight61 / 67 → 87%Battery87%Display72%Games Performance55 / 68 → 81%Application Performance76 / 92 → 83%Temperature89%N...
80%
purepc.pl
Updated:
2017-10-31 01:42:52
Jakiego laptopa wybrać? Który model będzie najlepszy w swoim przedziale cenowym? Jaka konfiguracja jest najbardziej opłacalna? Z pewnością wielu naszych czytelników zadaje sobie podobne pytania stojąc przed zakupem sprzętu, ponieważ rynek jest szczelnie w...
0%