Fujitsu logo

Fujitsu LIFEBOOK A530 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129109
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu LIFEBOOK A530 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black, Silver:

LIFEBOOK A530, Intel Core i3-380M (2.53GHz, 3MB, 2.5GT/s), 39.6cm (15.6") LED backlight 1366x768pixel TFT, 2GB (1x 2GB) DDR3 1066MHz PC3-8500 DIMM RAM, 320GB SATA 5400rpm 2.5" HDD, Bluetooth V2.1, IEEE 802.11b/g/n, Gigabit Ethernet, Intel HD Graphics, DVD Super Multi, WebCam 1.3MP, Microsoft Windows 7 Professional 64-bit

Fujitsu LIFEBOOK A530 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black, Silver:

Your essential partner
The LIFEBOOK A Series is your essential partner and a gateway to mobile working. It is the ultimate balance of valuable performance and best-in-class mobility for the price-conscious user. The high definition 39.6 cm (15.6-inch) glossy or non-glare LCD in 16:9 widescreen format delivers quality and comfortable viewing experience. With HDMI you can enjoy media on the big screen of your TV. Integrated WLAN and Bluetooth® and optional 3G/UMTS provide you with the highest connectivity wherever you are – you can go online or synchronize the calendar of your notebook with your mobile phone at any time. The special flat cap spill-resistant keyboard and full num pad provide extra reliability and usability.

HIGH PERFORMANCE
Up to Intel® Core™ i7 processors
Experience the smart family of Intel® Core™ processors that deliver performance that adapts to your needs, making laptops faster and more responsive.

HIGH CONNECTIVITY
High-speed connectivity
With integrated WLAN and Bluetooth®, 1.3 megapixel webcam, and digital microphone, you can be online, anytime, anywhere with highest connectivity for your work and private.

HIGH USABILITY AND SECURITY
Spill-resistant keyboard with num pad
Experience the ease of use and protect your most valuable data like confidential figures, pictures, videos and more with our special flat cap spill-resistant keyboard with full num pad and Kensington lock.

Short summary description Fujitsu LIFEBOOK A530 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK A530, Intel® Core™ i3, 2.53 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK A530 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK A530. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 2.5 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.