location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO A525-L AMD G GX-217GA 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A525-L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:A0525P70A1IT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:37:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO A525-L AMD G GX-217GA 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black, Red 40 W
  • - AMD G GX-217GA 1.65 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD
  • - AMD Radeon HD 8280E
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional
Long product name Fujitsu ESPRIMO A525-L AMD G GX-217GA 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black, Red :
The long product name of Fujitsu ESPRIMO A525-L AMD G GX-217GA 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.65GHz AMD GX-217GA, 4GB DDR3 1600MHz, 500GB SATA HDD, AMD Radeon HD 8280E, Gigabit LAN, Windows 7 Professional / Windows 10 Pro
More>>>
Fujitsu ESPRIMO A525-L AMD G GX-217GA 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black, Red:
The official description of Fujitsu ESPRIMO A525-L AMD G GX-217GA 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU ESPRIMO A525-L is an individually configurable PC for standard office applications or usage in the educational sector. This compact and reliable PC features simple manageability and ease of use. Productivity is enhanced by its fanless design and you can enjoy a tidy workplace thanks to the optional VESA mount. The ESPRIMO A525-L is designed for a long lifecycle, combined with high energy efficiency, resulting in low TCO.

Green IT.
Fujitsu is committed to eliminating the use of harmful and potentially harmful substances in its products and production processes in order to minimize risk to end users and to the environment. This strategy is captured in Environmental Guideline FTS03230 and forms the basis on which all Fujitsu's products are designed. Especially for FUJITSU ESPRIMO PCs this means that the used printed circuit boards for selected mainboards and power supplies are halogen free. Furthermore they are compliant with several certificates awarding environmental conscience such as ENERGY STAR® and EPEAT.

Energy Efficiency
As energy saving is one of the core components of Fujitsu’s approach to the environment, we permanently try to improve the energy efficiency of our products. The FUJITSU ESPRIMO A525-L features proven technology regarding AMD® chipset and processor and an 85% energy efficient power supply.

Flexibility
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

Short summary description Fujitsu ESPRIMO A525-L AMD G GX-217GA 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black, Red:
This short summary of the Fujitsu ESPRIMO A525-L AMD G GX-217GA 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO A525-L, 1.65 GHz, AMD G, GX-217GA, 4 GB, 500 GB, Windows 7 Professional

Long summary description Fujitsu ESPRIMO A525-L AMD G GX-217GA 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black, Red:
This is an auto-generated long summary of Fujitsu ESPRIMO A525-L AMD G GX-217GA 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black, Red based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO A525-L. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor model: GX-217GA. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8280E. Operating system installed: Windows 7 Professional. Power supply: 40 W. Chassis type: Desktop. Product type: PC. Weight: 1.3 kg. Product colour: Black, Red

Processor
Processor manufacturer *
AMD
Processor family *
AMD G
Processor generation
1st Generation AMD Embedded G-Series SoC
Processor model *
GX-217GA
Processor cores
2
Processor threads
2
Processor frequency *
1.65 GHz
Processor socket
Socket FT3
Processor cache
1 MB
Processor cache type
L2
Number of processors installed
1
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
No
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
AMD Radeon HD 8000
On-board graphics card model *
AMD Radeon HD 8280E
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
Yes
DisplayPorts quantity
1
Ports & interfaces
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Design
Chassis type *
Desktop
Placement supported
Horizontal/Vertical
Water cooling system
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black, Red
Performance
Audio system
Realtek ALC671
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
BIOS type
UEFI AMI
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Recovery operating system
Windows 10 Pro
Drivers included
Yes
Power
Power supply *
40 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Compliance certificates
RoHS
Certification
CE, FCC Class B, cCSAus, WEEE, HCT / HCL entry / WHQL
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
53 mm
Depth *
179 mm
Height *
250 mm
Weight *
1.3 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Manual
Yes