Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu UWL:23GF30E2F-3A Lithium-Ion (Li-Ion) 4800mAh 11.1V rechargeable battery

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UWL:23GF30E2F-3A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UWL:23GF30E2F-3A
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16199
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 15 Dec 2017 02:49:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu UWL:23GF30E2F-3A Lithium-Ion (Li-Ion) 4800mAh 11.1V rechargeable battery :
The short editorial description of Fujitsu UWL:23GF30E2F-3A Lithium-Ion (Li-Ion) 4800mAh 11.1V rechargeable battery

Li-Ion, 4800mAh, 11.1V, 6cell, Black
More>>>
Short summary description Fujitsu UWL:23GF30E2F-3A Lithium-Ion (Li-Ion) 4800mAh 11.1V rechargeable battery:
This short summary of the Fujitsu UWL:23GF30E2F-3A Lithium-Ion (Li-Ion) 4800mAh 11.1V rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu UWL:23GF30E2F-3A, 4800 mAh, Lithium-Ion (Li-Ion), 11.1 V, Black, 1 pc(s)
Long summary description Fujitsu UWL:23GF30E2F-3A Lithium-Ion (Li-Ion) 4800mAh 11.1V rechargeable battery :

Fujitsu UWL:23GF30E2F-3A. Number of batteries included: 1 pc(s), Purpose: Notebook/Tablet, Battery capacity: 4800 mAh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 11.1 V, Colour of product: Black

This is an auto-generated long summary of Fujitsu UWL:23GF30E2F-3A Lithium-Ion (Li-Ion) 4800mAh 11.1V rechargeable battery based on the first three specs of the first five spec groups.
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4800 mAh
Purpose *
What the product is used for.
Notebook/Tablet
Battery voltage *
The voltage (V) of the battery.
11.1 V
Number of batteries included
The quantity of batteries that come with the product.
1 pc(s)
Battery
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Compatible products
Other products that can be used with this product.
Fujitsu AMILO Si 3655, Si 3655-002, Si 3655-005
Other features
AC adapter included
No
Number of products included
The number of products that are included in the package.
1 pc(s)
Internal
The product is built in.
Yes
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
X