Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Battery for AMILO A7620 / A8620 / D7830 / D7850 / D8830 / D8850 / L6825

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery for AMILO A7620 / A8620 / D7830 / D7850 / D8830 / D8850 / L6825
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UWL:23-UD4201-50
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8914
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:58
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Fujitsu Battery for AMILO A7620 / A8620 / D7830 / D7850 / D8830 / D8850 / L6825:
This short summary of the Fujitsu Battery for AMILO A7620 / A8620 / D7830 / D7850 / D8830 / D8850 / L6825 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Battery for AMILO A7620 / A8620 / D7830 / D7850 / D8830 / D8850 / L6825, Battery

Long summary description Fujitsu Battery for AMILO A7620 / A8620 / D7830 / D7850 / D8830 / D8850 / L6825:
This is an auto-generated long summary of Fujitsu Battery for AMILO A7620 / A8620 / D7830 / D7850 / D8830 / D8850 / L6825 based on the first three specs of the first five spec groups.

Fujitsu Battery for AMILO A7620 / A8620 / D7830 / D7850 / D8830 / D8850 / L6825. Type: Battery

Features
Type *
Characteristics of the device.
Battery
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4000 mAh
Number of battery cells
6
Customer service details
X