location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX 420 UK handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket LOOX
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket LOOX 420 UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-K150-V225?KIT
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Pocket LOOX 420 UK handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 240 x 320 pixels
  • - 0.064 GB
  • - 0.4 GHz
  • - Lithium-Ion (Li-Ion) 1100 mAh
Warranty: 2 years Send In&Return-Service
Long product name Fujitsu Pocket LOOX 420 UK handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g :
The long product name of Fujitsu Pocket LOOX 420 UK handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pocket LOOX 420
More>>>
Fujitsu Pocket LOOX 420 UK handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g:
The official description of Fujitsu Pocket LOOX 420 UK handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pocket LOOX 400 Series
Manage your life on the move
The Pocket LOOX 400 Series manages every aspect of your life on the move. Featuring a choice of the latest wireless technologies - Bluetooth or WLAN (Pocket LOOX 420 only) - you can connect to the Internet and send email. Remotely synchronise your contacts, calendar and email so you are always up to date. For after work
fun, Pocket LOOX offers all-round entertainment. Use it to listen to music, play games, watch movies and view digital photos.

- A stylish design to suit every
occasion
- Small and compact form factor
to fit any pocket
- Extend your work and play time
with easy-to-exchange extra
batteries

Short summary description Fujitsu Pocket LOOX 420 UK handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g:
This short summary of the Fujitsu Pocket LOOX 420 UK handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Pocket LOOX 420 UK, 8.89 cm (3.5"), 240 x 320 pixels, TFT, 65536 colours, 0.064 GB, 0.4 GHz

Long summary description Fujitsu Pocket LOOX 420 UK handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g:
This is an auto-generated long summary of Fujitsu Pocket LOOX 420 UK handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g based on the first three specs of the first five spec groups.

Fujitsu Pocket LOOX 420 UK. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB. Processor frequency: 0.4 GHz

Display
Display
TFT
Display diagonal *
8.89 cm (3.5")
Display resolution *
240 x 320 pixels
Display number of colours
65536 colours
Memory
Internal memory *
0.064 GB
Processor
Processor frequency *
0.4 GHz
Built-in processor
PXA255
Network
Networking features
Bluetooth, 802.11b, Wi-Fi sertified
Ports & interfaces
I/O ports
1x built-in microphone 1x speaker 1x headphone 1x IrDA USB 1.1 (slave) via sync cable Serial (RS232) via sync cable
Software
Bundled software
Fujitsu Siemens computers speed menu Pocket Outlook, Pocket Word, Pocket Excel, Calculator MSN Messenger Pocket Internet Explorer Microsoft Reader for Pocket PC Windows Media Player 9 for Pocket PC Pictures Terminal Services Client Jawbreaker Voice recorder Microsoft Active Sync 3.7.1 Fujitsu Siemens computers speed lock Fujitsu Siemens computers backup Software voucher
Power
Battery capacity *
1100 mAh
Battery type
Exchangeable
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
125 g
Width
113.1 mm
Depth
70.6 mm
Height
14.1 mm
System requirements
Compatible operating systems
Microsoft Windows Mobile Software 2003 for PocketPC
Technical details
Bundled hardware
USB docking station Carrying case USB sync cable AC adapter with cable