Fujitsu logo

Fujitsu STYLISTIC ST5011 1GHZ TABLET PC 80 GB 26.4 cm (10.4") 0.5 GB

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46752
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu STYLISTIC ST5011 1GHZ TABLET PC 80 GB 26.4 cm (10.4") 0.5 GB:

Fujitsu STYLISTIC ST5011 1GHZ TABLET PC, 26.4 cm (10.4"), 1024 x 768 pixels, 80 GB, 0.5 GB, 1 GHz, 1.54 kg

Long summary description Fujitsu STYLISTIC ST5011 1GHZ TABLET PC 80 GB 26.4 cm (10.4") 0.5 GB:

Fujitsu STYLISTIC ST5011 1GHZ TABLET PC. Display diagonal: 26.4 cm (10.4"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor frequency: 1 GHz. Internal memory: 0.5 GB. Weight: 1.54 kg

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.