location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Cradle AC Adapter, EU-Cable Kit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cradle AC Adapter, EU-Cable Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F917-L110 show
Show alternative article codes used in the online market place
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Cradle AC Adapter, EU-Cable Kit Black :
The long product name of Fujitsu Cradle AC Adapter, EU-Cable Kit Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Port replikator + AC adapter 210W / EU-Cable Kit
More>>>
Short summary description Fujitsu Cradle AC Adapter, EU-Cable Kit Black:
This short summary of the Fujitsu Cradle AC Adapter, EU-Cable Kit Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Cradle AC Adapter, EU-Cable Kit, Black, STYLISTIC Q550, 140 mm, 125 mm, 118 mm, 300 g

Long summary description Fujitsu Cradle AC Adapter, EU-Cable Kit Black:
This is an auto-generated long summary of Fujitsu Cradle AC Adapter, EU-Cable Kit Black based on the first three specs of the first five spec groups.

Fujitsu Cradle AC Adapter, EU-Cable Kit. Product colour: Black, Compatibility: STYLISTIC Q550. Width: 140 mm, Depth: 125 mm, Height: 118 mm

Ports & interfaces
USB 2.0 ports quantity *
4
DC-in jack
Yes
Performance
Product colour *
Black
Compatibility
STYLISTIC Q550
Weight & dimensions
Width
140 mm
Depth
125 mm
Height
118 mm
Weight
300 g