Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AC Adapter 19V/40W Indoor 40W Black power adapter/inverter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter 19V/40W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F916-L500 show
Show alternative article codes used in the online market place
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17859
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 09 Dec 2017 15:31:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu AC Adapter 19V/40W Indoor 40W Black power adapter/inverter :
The short editorial description of Fujitsu AC Adapter 19V/40W Indoor 40W Black power adapter/inverter

AC Adapter 19V/40W
More>>>
Short summary description Fujitsu AC Adapter 19V/40W Indoor 40W Black power adapter/inverter:
This short summary of the Fujitsu AC Adapter 19V/40W Indoor 40W Black power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu AC Adapter 19V/40W, 40 W, Indoor, Tablet PC, STYLISTIC Q550, Black
Long summary description Fujitsu AC Adapter 19V/40W Indoor 40W Black power adapter/inverter :

Fujitsu AC Adapter 19V/40W. Output power: 40 W. Power supply type: Indoor, Purpose: Tablet PC, Compatibility: STYLISTIC Q550. Colour of product: Black

This is an auto-generated long summary of Fujitsu AC Adapter 19V/40W Indoor 40W Black power adapter/inverter based on the first three specs of the first five spec groups.
Power
Output power
The power that the device can produce.
40 W
Performance
Power supply type *
The type of power supply which this product uses.
Indoor
Performance
Purpose *
What the product is used for.
Tablet PC
Compatibility
The other products, software and hardware this product can be used with.
STYLISTIC Q550
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
Suomi 1 distributor(s)
X