location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F791-L540 memory module 4 GB 1 x 2 GB DDR3 1066 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F791-L540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F791-L540 show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu S26391-F791-L540 memory module 4 GB 1 x 2 GB DDR3 1066 MHz :
The long product name of Fujitsu S26391-F791-L540 memory module 4 GB 1 x 2 GB DDR3 1066 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S26391-F791-L540 - 4096MB DDR3 1066 MHz
More>>>
Fujitsu S26391-F791-L540 memory module 4 GB 1 x 2 GB DDR3 1066 MHz:
The official description of Fujitsu S26391-F791-L540 memory module 4 GB 1 x 2 GB DDR3 1066 MHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu Siemens Computers enables people to freely access information and services anywhere and at any time with world-leading products, services and solutions, thus ensuring people's success within a knowledge-based society. Fujitsu Siemens is committed to meeting and exceeding your expectations and to earning your respect as the long-term IT partner of choice.

Short summary description Fujitsu S26391-F791-L540 memory module 4 GB 1 x 2 GB DDR3 1066 MHz:
This short summary of the Fujitsu S26391-F791-L540 memory module 4 GB 1 x 2 GB DDR3 1066 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F791-L540, 4 GB, 1 x 2 GB, DDR3, 1066 MHz, 204-pin SO-DIMM

Long summary description Fujitsu S26391-F791-L540 memory module 4 GB 1 x 2 GB DDR3 1066 MHz:
This is an auto-generated long summary of Fujitsu S26391-F791-L540 memory module 4 GB 1 x 2 GB DDR3 1066 MHz based on the first three specs of the first five spec groups.

Fujitsu S26391-F791-L540. Internal memory: 4 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, Memory form factor: 204-pin SO-DIMM

Features
Internal memory *
4 GB
Memory layout (modules x size) *
1 x 2 GB
Features
Internal memory type *
DDR3
Memory clock speed *
1066 MHz
Memory form factor *
204-pin SO-DIMM
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMG2356/4GB memory module 1 x 4 GB DDR3 1066 MHz
(show image)
MMG2356/4GB MMG2356/4GB 0.00
(excl. VAT)
0 (incl. VAT)