Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F727-L600 128GB 2.5" Serial ATA internal solid state drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F727-L600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F727-L600
Category
Aso known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
internal solid state drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17742
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 01 Dec 2017 23:19:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu S26391-F727-L600 128GB 2.5" Serial ATA internal solid state drive :
The short editorial description of Fujitsu S26391-F727-L600 128GB 2.5" Serial ATA internal solid state drive

128GB SATA SSD, 6.35 cm (2.5 ")
More>>>

Fujitsu S26391-F727-L600 128GB 2.5" Serial ATA internal solid state drive:
The official marketing text of Fujitsu S26391-F727-L600 128GB 2.5" Serial ATA internal solid state drive as supplied by the manufacturer
SSD (Solid State Drive) is a technology based on NAND-Flash-memory. The information is stored in form of electrical states of charge. The states of charge remain if the power supply is missing. Therefore the SSD is seen as a equivalent replacement of the Hard Disk Drive (HDD).
Short summary description Fujitsu S26391-F727-L600 128GB 2.5" Serial ATA internal solid state drive:
This short summary of the Fujitsu S26391-F727-L600 128GB 2.5" Serial ATA internal solid state drive data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu S26391-F727-L600, 128 GB, 2.5", Serial ATA
Long summary description Fujitsu S26391-F727-L600 128GB 2.5" Serial ATA internal solid state drive :

Fujitsu S26391-F727-L600. Solid-state drive capacity: 128 GB. SSD form factor: 2.5". Solid-state drive interface: Serial ATA

This is an auto-generated long summary of Fujitsu S26391-F727-L600 128GB 2.5" Serial ATA internal solid state drive based on the first three specs of the first five spec groups.
Performance
Solid-state drive capacity *
The Solid State Drive's data storage capacity.
128 GB
Solid-state drive interface *
The type of interface(s) with which the Solid State Drive is connected to other hardware.
Serial ATA
Design
SSD form factor *
2.5"
Other features
Internal
The product is built in.
Yes
X