Fujitsu logo

Fujitsu Pocket LOOX Bundle N560 ENG + MobileNavigator 6 handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69884
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu Pocket LOOX Bundle N560 ENG + MobileNavigator 6 handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g:

Fujitsu Pocket LOOX Bundle N560 ENG + MobileNavigator 6, 8.89 cm (3.5"), 640 x 480 pixels, TFT, 65536 colours, 0.064 GB, 0.128 GB

Long summary description Fujitsu Pocket LOOX Bundle N560 ENG + MobileNavigator 6 handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g:

Fujitsu Pocket LOOX Bundle N560 ENG + MobileNavigator 6. Display diagonal: 8.89 cm (3.5"), Display resolution: 640 x 480 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB. Processor frequency: 0.624 GHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.