Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu External battery charger (without AC adapter) for LB P1510/P7120/Q2010 power adapter/inverter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External battery charger (without AC adapter) for LB P1510/P7120/Q2010
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F5031-L610
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27715
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 22 Aug 2018 22:50:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu External battery charger (without AC adapter) for LB P1510/P7120/Q2010 power adapter/inverter :
The short editorial description of Fujitsu External battery charger (without AC adapter) for LB P1510/P7120/Q2010 power adapter/inverter

External battery charger (without AC adapter) for LB P1510/P7120/Q2010/S7110
More>>>
Fujitsu External battery charger (without AC adapter) for LB P1510/P7120/Q2010 power adapter/inverter:
The official marketing text of Fujitsu External battery charger (without AC adapter) for LB P1510/P7120/Q2010 power adapter/inverter as supplied by the manufacturer

An additional Adapter takes the stress out of leaving the home/office. Many users prefer to have one unit in the office, one at home and even another unit in the briefcase for travelling. All LifeBook Adapters support 110/240V and 50/60Hz for worldwide operation. A country specific power cord is all you need to operate globally.

Short summary description Fujitsu External battery charger (without AC adapter) for LB P1510/P7120/Q2010 power adapter/inverter:
This short summary of the Fujitsu External battery charger (without AC adapter) for LB P1510/P7120/Q2010 power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu External battery charger (without AC adapter) for LB P1510/P7120/Q2010, 16 V, 60 W, 3.75 A

Long summary description Fujitsu External battery charger (without AC adapter) for LB P1510/P7120/Q2010 power adapter/inverter:
This is an auto-generated long summary of Fujitsu External battery charger (without AC adapter) for LB P1510/P7120/Q2010 power adapter/inverter based on the first three specs of the first five spec groups.

Fujitsu External battery charger (without AC adapter) for LB P1510/P7120/Q2010. Output voltage: 16 V. Capacity: 60 W, AC adapter output current: 3.75 A

Features
Output voltage *
16 V
Power
Capacity
60 W
AC adapter output current
3.75 A
Customer service details
X