Fujitsu logo

Fujitsu 1024MB DDR SDRAM Memory memory module 1 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9131
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu 1024MB DDR SDRAM Memory memory module 1 GB:

Fujitsu 1024MB DDR SDRAM Memory, 1 GB, DDR, 333 MHz

Long summary description Fujitsu 1024MB DDR SDRAM Memory memory module 1 GB:

Fujitsu 1024MB DDR SDRAM Memory. Internal memory: 1 GB, Internal memory type: DDR, Memory clock speed: 333 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.