location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 1st Battery 6-cell 5800mAh f/ Lifebook T5010

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1st Battery 6-cell 5800mAh f/ Lifebook T5010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F440-L500
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2019 09:18:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu 1st Battery 6-cell 5800mAh f/ Lifebook T5010 :
The long product name of Fujitsu 1st Battery 6-cell 5800mAh f/ Lifebook T5010. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1st Battery 6-cell 5800mAh for Lifebook T5010
More>>>
Fujitsu 1st Battery 6-cell 5800mAh f/ Lifebook T5010:
The official description of Fujitsu 1st Battery 6-cell 5800mAh f/ Lifebook T5010 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Including the high-capacity battery, the battery-lifetime of LIFEBOOK T5010 is extended by 20%,
now lasting more than 6h with 1st Battery and more than 10h with 1st and 2nd Battery.

Further more, the new high-capacity battery is featured with an integrated button and LED 
to indicate and check the charging-status of the battery:
- LED is green: Battery is charged for 50% to 100%.
- LED is orange: Battery is charged for 13% to 49%.
- LED is red: Battery is charged for 1% to 12%. 
- LED does not light: battery is empty.

Short summary description Fujitsu 1st Battery 6-cell 5800mAh f/ Lifebook T5010:
This short summary of the Fujitsu 1st Battery 6-cell 5800mAh f/ Lifebook T5010 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 1st Battery 6-cell 5800mAh f/ Lifebook T5010, Battery

Long summary description Fujitsu 1st Battery 6-cell 5800mAh f/ Lifebook T5010:
This is an auto-generated long summary of Fujitsu 1st Battery 6-cell 5800mAh f/ Lifebook T5010 based on the first three specs of the first five spec groups.

Fujitsu 1st Battery 6-cell 5800mAh f/ Lifebook T5010. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery
Battery capacity
5800 mAh
Battery life (max)
6 h
Other features
Compatible products
LifeBook T5010
Country Distributor
United Kingdom 1 distributor(s)