location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F2613-L120 power adapter/inverter Auto 60 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F2613-L120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F2613-L120
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26391-F2613-L120 power adapter/inverter Auto 60 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Auto
  • - Output power: 60 W Input voltage: 12 V Output voltage: 19 V
  • - Purpose: Laptop DC1-to-DC2
  • - Black
Long product name Fujitsu S26391-F2613-L120 power adapter/inverter Auto 60 W Black :
The long product name of Fujitsu S26391-F2613-L120 power adapter/inverter Auto 60 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Car Adapter Light, 11V/32V - 19V/20V, 60W, Black
More>>>
Fujitsu S26391-F2613-L120 power adapter/inverter Auto 60 W Black:
The official description of Fujitsu S26391-F2613-L120 power adapter/inverter Auto 60 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get your system powered
People who are often on business or private trips want to power up and recharge their handhelds, tablet PCs and notebooks anywhere and anytime.
Fujitsu goal is it to anticipate our customers wishes and therefore we offer the lightweight Car / truck - adapter for usage in cars, lorries, boats and caravans. This power adapter fulfils two basic functions: charging and powering of the device through transformation of the on-
board voltage (12 or 24V) and on the other hand protection of the connected device against interference – for more power on the move.

Short summary description Fujitsu S26391-F2613-L120 power adapter/inverter Auto 60 W Black:
This short summary of the Fujitsu S26391-F2613-L120 power adapter/inverter Auto 60 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F2613-L120, Laptop, Auto, 12 V, 60 W, 19 V, DC1-to-DC2

Long summary description Fujitsu S26391-F2613-L120 power adapter/inverter Auto 60 W Black:
This is an auto-generated long summary of Fujitsu S26391-F2613-L120 power adapter/inverter Auto 60 W Black based on the first three specs of the first five spec groups.

Fujitsu S26391-F2613-L120. Purpose: Laptop, Power supply type: Auto, Input voltage: 12 V. Product colour: Black. Width: 111 mm, Depth: 48 mm, Height: 35 mm

Features
Purpose *
Laptop
Power supply type *
Auto
Power current type
DC1-to-DC2
Input voltage *
12 V
Output power *
60 W
Output voltage *
19 V
Certification
CB, FCC B
Design
Product colour *
Black
Design
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
-20 - 40 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
111 mm
Depth
48 mm
Height
35 mm
Weight
260 g
Country Distributor
United Kingdom 1 distributor(s)