location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Prestige Case Maxi 17 43.2 cm (17") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prestige Case Maxi 17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F1192-L61
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Prestige Case Maxi 17 43.2 cm (17") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 43.2 cm (17") Black
  • - Shoulder strap
  • - 1.54 kg
Long product name Fujitsu Prestige Case Maxi 17 43.2 cm (17") Briefcase Black :
The long product name of Fujitsu Prestige Case Maxi 17 43.2 cm (17") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prestige Case Maxi 17
More>>>
Fujitsu Prestige Case Maxi 17 43.2 cm (17") Briefcase Black:
The official description of Fujitsu Prestige Case Maxi 17 43.2 cm (17") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Prestige Case Maxi 17 protects notebooks with up to 16-inch screens. The front half of the bag has compartments for your notebook, power cord, and office supplies. The back half zips open to reveal a second padded equipment compartment with configurable divide that’s perfect for a projector

Short summary description Fujitsu Prestige Case Maxi 17 43.2 cm (17") Briefcase Black:
This short summary of the Fujitsu Prestige Case Maxi 17 43.2 cm (17") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Prestige Case Maxi 17, Briefcase, 43.2 cm (17"), Shoulder strap, 1.54 kg

Long summary description Fujitsu Prestige Case Maxi 17 43.2 cm (17") Briefcase Black:
This is an auto-generated long summary of Fujitsu Prestige Case Maxi 17 43.2 cm (17") Briefcase Black based on the first three specs of the first five spec groups.

Fujitsu Prestige Case Maxi 17. Case type: Briefcase, Maximum screen size: 43.2 cm (17"), Shoulder strap. Weight: 1.54 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
43.2 cm (17")
Case type *
Briefcase
Product main colour *
Black
Combination locks
No
Shoulder strap
Yes
Weight & dimensions
Width
460 mm
Depth
190 mm
Height
420 mm
Weight
1.54 kg
Notebook compartment dimensions (W x D x H)
417 x 287 x 44 mm
Other features
Compartments
3
Country Distributor
Deutschland 1 distributor(s)