location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Prestige Case Mini 13 33 cm (13") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prestige Case Mini 13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F1192-L151
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026485357
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Prestige Case Mini 13 33 cm (13") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 33 cm (13") Black
  • - Microfibre, Nylon
  • - Shoulder strap
  • - Dust resistant, Scratch resistant
  • - 990 g
Long product name Fujitsu Prestige Case Mini 13 33 cm (13") Briefcase Black :
The long product name of Fujitsu Prestige Case Mini 13 33 cm (13") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prestige Case Mini 13.3" (34cm), Black
More>>>
Fujitsu Prestige Case Mini 13 33 cm (13") Briefcase Black:
The official description of Fujitsu Prestige Case Mini 13 33 cm (13") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Prestige Case Mini 13 protects notebooks with up to 13-inch screens. The front half of the bag has dedicated compartments for your notebook, power cord, office supplies and personal items. The back half of the bag has an expanding, divided compartment for your files.

Short summary description Fujitsu Prestige Case Mini 13 33 cm (13") Briefcase Black:
This short summary of the Fujitsu Prestige Case Mini 13 33 cm (13") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Prestige Case Mini 13, Briefcase, 33 cm (13"), Shoulder strap, 990 g

Long summary description Fujitsu Prestige Case Mini 13 33 cm (13") Briefcase Black:
This is an auto-generated long summary of Fujitsu Prestige Case Mini 13 33 cm (13") Briefcase Black based on the first three specs of the first five spec groups.

Fujitsu Prestige Case Mini 13. Case type: Briefcase, Maximum screen size: 33 cm (13"), Shoulder strap. Weight: 990 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
33 cm (13")
Case type *
Briefcase
Material *
Microfibre, Nylon
Product main colour *
Black
Combination locks
No
Shoulder strap
Yes
Protection features
Dust resistant, Scratch resistant
Quantity
1
Weight & dimensions
Width
370 mm
Depth
90 mm
Height
300 mm
Weight
990 g
Packaging content
Mouse included
No
Logistics data
Harmonized System (HS) code
84733080
Other features
Compartments
3
Country Distributor
France 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)