location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F1191-L165 laptop case 43.9 cm (17.3") Backpack case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F1191-L165
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F1191-L165
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26391-F1191-L165 laptop case 43.9 cm (17.3") Backpack case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 43.9 cm (17.3")
  • - Microfibre, Nylon, Polyester
  • - 950 g
Long product name Fujitsu S26391-F1191-L165 laptop case 43.9 cm (17.3") Backpack case :
The long product name of Fujitsu S26391-F1191-L165 laptop case 43.9 cm (17.3") Backpack case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Casual Entry Backpack 15, 17.3", 950g, Polyester/Nylon 600D/Microfiber, Black/Red
More>>>
Fujitsu S26391-F1191-L165 laptop case 43.9 cm (17.3") Backpack case:
The official description of Fujitsu S26391-F1191-L165 laptop case 43.9 cm (17.3") Backpack case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Casual Entry Backpack 15 is designed to fit up to 15-inch widescreen notebook. For comfort, the backpack features padded shoulder straps and a padded top handle. To stay organized, the backpack feature an interior file storage area which expands and a large zippered compartment separate from the notebook section to store books, accessories, and more. The Casual Entry Backpack 15 features extra-large storage compartments and numerous zippered pockets to store everything you need for school, work or travel.

- Best fitting with 15.0-inch widescreen laptop.
- Excellent quality with Nylon.
- Flexible 2 x compartments for laptop and document.
- Optimal comfort with padded shoulder strap.
- Ergonomic hand grip for portability.

Short summary description Fujitsu S26391-F1191-L165 laptop case 43.9 cm (17.3") Backpack case:
This short summary of the Fujitsu S26391-F1191-L165 laptop case 43.9 cm (17.3") Backpack case data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F1191-L165, Backpack case, 43.9 cm (17.3"), 950 g

Long summary description Fujitsu S26391-F1191-L165 laptop case 43.9 cm (17.3") Backpack case:
This is an auto-generated long summary of Fujitsu S26391-F1191-L165 laptop case 43.9 cm (17.3") Backpack case based on the first three specs of the first five spec groups.

Fujitsu S26391-F1191-L165. Case type: Backpack case, Maximum screen size: 43.9 cm (17.3"). Weight: 950 g

Features
Maximum screen size *
43.9 cm (17.3")
Case type *
Backpack case
Material *
Microfibre, Nylon, Polyester
Weight & dimensions
Weight
950 g
Weight & dimensions
Notebook compartment dimensions (W x D x H)
415 x 275 x 38 mm
Other features
Dimensions (WxDxH)
350 x 150 x 505 mm
Compartments
2
Waterproof
No
Brand Image Product code Product Stock Price from
Fujitsu S26391-F1191-L134 laptop case 43.2 cm (17") Backpack case Fujitsu S26391-F1191-L134 laptop case 43.2 cm (17") Backpack case
(show image)
S26391-F1191-L134 S26391-F1191-L134 0.00
(excl. VAT)
0 (incl. VAT)