location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Case DataCart 450 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Case DataCart 450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F119-L99
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Case DataCart 450 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Koskin
  • - 4.5 kg
Long product name Fujitsu Case DataCart 450 Black :
The long product name of Fujitsu Case DataCart 450 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Case DataCart 450
More>>>
Fujitsu Case DataCart 450 Black:
The official description of Fujitsu Case DataCart 450 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The stable cabinet and the extra thick cushions in the Notebook compartment offer the best protection for your mobile computing equipment. Documents can easily be placed in their own compartment or in the separate document pocket. With one quick grip the external bag can be removed from the back side of the case. Two side pockets offer further storage space for mobile accessories. Power supplies are stowed in the custom-designed ABS box. All cables are laid inside the case which makes them almost invisible. And all devices are supplied with electricity via a single cable through a side opening. To work with your Notebook just remove it from the case. The integrated trolley system provides for a noticeably comfortable transport of your mobile office.

Short summary description Fujitsu Case DataCart 450 Black:
This short summary of the Fujitsu Case DataCart 450 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Case DataCart 450, 4.5 kg

Long summary description Fujitsu Case DataCart 450 Black:
This is an auto-generated long summary of Fujitsu Case DataCart 450 Black based on the first three specs of the first five spec groups.

Fujitsu Case DataCart 450. Weight: 4.5 kg

Features
Material *
Koskin
Product main colour *
Black
Weight & dimensions
Width
440 mm
Weight & dimensions
Depth
210 mm
Height
380 mm
Weight
4.5 kg
Notebook compartment dimensions (W x D x H)
360 x 50 x 290 mm