location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Notebook BacPac Mission 39.1 cm (15.4") Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook BacPac Mission
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F119-L94
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Notebook BacPac Mission 39.1 cm (15.4") Backpack case Black :
The long product name of Fujitsu Notebook BacPac Mission 39.1 cm (15.4") Backpack case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook BacPac Mission
More>>>
Fujitsu Notebook BacPac Mission 39.1 cm (15.4") Backpack case Black:
The official description of Fujitsu Notebook BacPac Mission 39.1 cm (15.4") Backpack case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The effective protective cushioning made of high-density foam surrounds the Notebook completely and protects it reliably. The Notebook strap offers additional safety which keeps the Notebook strapped down. In the large main compartment documents and mobile equipment can be easily stowed away. The workstation creates order for mobile phone, pens, keys and more. The integrated zipper-locked compartment can be used for personal things. The front pocket offers room for the power supply unit and cables. The protected multimedia compartment with its water-resistant cable opening for headphones can store an MP3/CD player or an iPOD. Listening to music on the road is a true pleasure. The BacPac Mission with its water-resistant durable material offers additional protection for the Notebook and other mobile equipment.

The BacPac Mission is equipped with an ergonomically formed shoulder straps as well as an active breathable back cushioning. The adjustable chest strap and hip strap with cushioned flaps provide for secure active fastening and excellent carrying comfort. The latches are made of high-quality synthetic material. The reflective material on the front side provide for optimal safety in the dusk and dark.

Short summary description Fujitsu Notebook BacPac Mission 39.1 cm (15.4") Backpack case Black:
This short summary of the Fujitsu Notebook BacPac Mission 39.1 cm (15.4") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Notebook BacPac Mission, Backpack case, 39.1 cm (15.4"), 1 kg

Long summary description Fujitsu Notebook BacPac Mission 39.1 cm (15.4") Backpack case Black:
This is an auto-generated long summary of Fujitsu Notebook BacPac Mission 39.1 cm (15.4") Backpack case Black based on the first three specs of the first five spec groups.

Fujitsu Notebook BacPac Mission. Case type: Backpack case, Maximum screen size: 39.1 cm (15.4"). Weight: 1 kg

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Backpack case
Product main colour *
Black
Weight & dimensions
Weight
1 kg
Notebook compartment dimensions (W x D x H)
360 x 280 x 50 mm
Other features
Dimensions (WxDxH)
450 x 340 x 130 mm