location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Notebook case College Action 39.1 cm (15.4")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook case College Action
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F119-L92
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Notebook case College Action 39.1 cm (15.4") :
The long product name of Fujitsu Notebook case College Action 39.1 cm (15.4"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook case College Action
More>>>
Fujitsu Notebook case College Action 39.1 cm (15.4"):
The official description of Fujitsu Notebook case College Action 39.1 cm (15.4") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The trendy Notebook bag "College Action" is the ideal companion for the young and mobile user. Leight-weight and yet stable, this compact bag can carry everything you need on the road.

The compartment is cushioned with high-density foam and with a protective flap securely protects Notebooks up to 15.4". Documents and mobile equipment find enough room in the spacious interior compartment or the additional interior compartments as well as in the side mesh pockets. The workstation in the front pocket provides storage room for pens, CD-ROMs and Handy.

The pocket flap is closed with a high-quality synthetic latch. The College Action is equipped with a comfortable cushioned carrying handle. The removable and adjustable shoulder strap with the rubber neoprene surface makes carrying the College Action a real pleasure.

College Action is made of durable materials. The floor material is water- and dirt-resistant.

Short summary description Fujitsu Notebook case College Action 39.1 cm (15.4"):
This short summary of the Fujitsu Notebook case College Action 39.1 cm (15.4") data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Notebook case College Action, 39.1 cm (15.4"), 900 g

Long summary description Fujitsu Notebook case College Action 39.1 cm (15.4"):
This is an auto-generated long summary of Fujitsu Notebook case College Action 39.1 cm (15.4") based on the first three specs of the first five spec groups.

Fujitsu Notebook case College Action. Maximum screen size: 39.1 cm (15.4"). Weight: 900 g

Features
Maximum screen size *
39.1 cm (15.4")
Weight & dimensions
Weight
900 g
Weight & dimensions
Notebook compartment dimensions (W x D x H)
370 x 300 x 50 mm
Other features
Dimensions (WxDxH)
420 x 350 x 100 mm