Fujitsu logo

Fujitsu Supreme Ladycase R 38.1 cm (15") Ladies case Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73105
Info modified on:
19 Nov 2020, 13:37:04
Short summary description Fujitsu Supreme Ladycase R 38.1 cm (15") Ladies case Red:

Fujitsu Supreme Ladycase R, Ladies case, 38.1 cm (15"), 950 g

Long summary description Fujitsu Supreme Ladycase R 38.1 cm (15") Ladies case Red:

Fujitsu Supreme Ladycase R. Case type: Ladies case, Maximum screen size: 38.1 cm (15"). Weight: 950 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.