Fujitsu logo

Fujitsu Prestige Case Solid 39.1 cm (15.4") Briefcase Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62703
Info modified on:
19 Nov 2020, 13:37:04
Short summary description Fujitsu Prestige Case Solid 39.1 cm (15.4") Briefcase Black:

Fujitsu Prestige Case Solid, Briefcase, 39.1 cm (15.4"), 650 g

Long summary description Fujitsu Prestige Case Solid 39.1 cm (15.4") Briefcase Black:

Fujitsu Prestige Case Solid. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4"). Weight: 650 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.