Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LX400 RF Wireless Black keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K552-L454
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15775
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 14 Dec 2017 19:14:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Fujitsu LX400 RF Wireless Black keyboard :
The short editorial description of Fujitsu LX400 RF Wireless Black keyboard

LX400 - USB, 2.4 GHz, Laser 1200 dpi, 128 AES, Black
More>>>

Fujitsu LX400 RF Wireless Black keyboard:
The official marketing text of Fujitsu LX400 RF Wireless Black keyboard as supplied by the manufacturer
The Wireless Keyboard Set LX400 is an excellent desktop solution for all ambitious users. This
durable keyboard set is equipped with secure 2.4 GHz technology and AES 128-bit encryption.
The elegant mouse could work on nearly any surface by the ultra-precise laser sensor. The
Wireless Keyboard Set LX400 offers you fabulous features, security and stability in a slim and
portable design.

Usability
- „„Reliable wireless 2.4 GHz technology for home and office use;
- „„Slim and sleek design for space saving;
- „„USB Plug&Play with 1-click fast connection;
- „„Laser mouse with precise 1200 dpi;
- „„Secure AES 128-bit encryption for RF connection;
- „„Intuitive navigating Hotkey-Button.

Ergonomics
- „„Human-centric cap design for optimal typing comfort;
- „„Stress free high-contrast key cap for long-hour use;
- „„Latest Slim-Key technology for soft and silent typing.

Reliability
- „„Durable material with excellent stability;
- „„Affordable price/performance ratio;
- „„Abrasion-proof key by laser technology;
- „„Seamless wireless signal transmission with 10m range.
Short summary description Fujitsu LX400 RF Wireless Black keyboard:
This short summary of the Fujitsu LX400 RF Wireless Black keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu LX400, RF Wireless, Black, Mouse included
Long summary description Fujitsu LX400 RF Wireless Black keyboard :

Fujitsu LX400. Device interface: RF Wireless, Keyboard number of keys: 105. Colour of product: Black. Mouse included

This is an auto-generated long summary of Fujitsu LX400 RF Wireless Black keyboard based on the first three specs of the first five spec groups.
Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Keyboard number of keys
105
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Wireless range
10 m
Power
Number of batteries supported
The number of batteries that can be used with the product.
3
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Mouse
Mouse included *
A mouse is included with this product.
Yes
Mouse
Movement detection technology
Laser
Movement resolution
1200 DPI
Buttons quantity
The number of buttons that there are in/on the product.
3
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
460 x 156 x 20 mm
Keyboard weight
950 g
Mouse dimensions (WxDxH)
109 x 62 x 38 mm
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP/Vista/7
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
78 channels
Country Distributor
United Kingdom 1 distributor(s)
X