location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LX400 keyboard Mouse included RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K552-L412
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LX400 keyboard Mouse included RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Mouse included
  • - Black
Warranty: 2 years
Long product name Fujitsu LX400 keyboard Mouse included RF Wireless Black :
The long product name of Fujitsu LX400 keyboard Mouse included RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LX400 - USB, 2.4 GHz, Laser 1200 dpi, 128 AES, Black
More>>>
Fujitsu LX400 keyboard Mouse included RF Wireless Black:
The official description of Fujitsu LX400 keyboard Mouse included RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Wireless Keyboard Set LX400 is an excellent desktop solution for all ambitious users. This
durable keyboard set is equipped with secure 2.4 GHz technology and AES 128-bit encryption.
The elegant mouse could work on nearly any surface by the ultra-precise laser sensor. The
Wireless Keyboard Set LX400 offers you fabulous features, security and stability in a slim and
portable design.

Usability
- „„Reliable wireless 2.4 GHz technology for home and office use;
- „„Slim and sleek design for space saving;
- „„USB Plug&Play with 1-click fast connection;
- „„Laser mouse with precise 1200 dpi;
- „„Secure AES 128-bit encryption for RF connection;
- „„Intuitive navigating Hotkey-Button.

Ergonomics
- „„Human-centric cap design for optimal typing comfort;
- „„Stress free high-contrast key cap for long-hour use;
- „„Latest Slim-Key technology for soft and silent typing.

Reliability
- „„Durable material with excellent stability;
- „„Affordable price/performance ratio;
- „„Abrasion-proof key by laser technology;
- „„Seamless wireless signal transmission with 10m range.

Short summary description Fujitsu LX400 keyboard Mouse included RF Wireless Black:
This short summary of the Fujitsu LX400 keyboard Mouse included RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LX400, Wireless, RF Wireless, Black, Mouse included

Long summary description Fujitsu LX400 keyboard Mouse included RF Wireless Black:
This is an auto-generated long summary of Fujitsu LX400 keyboard Mouse included RF Wireless Black based on the first three specs of the first five spec groups.

Fujitsu LX400. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 105. Product colour: Black. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard number of keys
105
Frequency band
2.4 GHz
Design
Product colour *
Black
Features
Wireless range
10 m
Plug and Play
Yes
Power
Battery type
AAA
Number of batteries supported
3
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Laser
Movement resolution
1200 DPI
Buttons quantity
3
Scroll
Yes
System requirements
Mac operating systems supported
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
460 x 156 x 20 mm
Keyboard weight
950 g
Mouse dimensions (WxDxH)
109 x 62 x 38 mm
Other features
Compatible operating systems
Windows XP/Vista/7
Channels quantity
78 channels
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)