Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KB400, TUR keyboard USB Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB400, TUR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K550-L489
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13710
This statistic is based on the 95298 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93093 free Open Icecat users.
Info modified on: 19 Jun 2018 23:31:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Fujitsu KB400, TUR keyboard USB Black :
The short editorial description of Fujitsu KB400, TUR keyboard USB Black

KB400 - USB, 535g, Black
More>>>
Fujitsu KB400, TUR keyboard USB Black:
The official marketing text of Fujitsu KB400, TUR keyboard USB Black as supplied by the manufacturer

The USB Keyboard KB400 is a real eye-catcher on every desk. With its space saving design it looks very trendy. It is the perfect and reliable input device for all everyday office tasks working with a desktop PC or other systems with a USB interface.

Usability
- „„Connects easily to every PC via standard USB interface;
- „„Slim and space saving design.

Ergonomics
- „„Extraordinary flat and space saving design;
- „„Stress free and effective use through high contrast keys and ergonomic key design;
- „„Soft touch keys with slim key-technology.

„„Low noise
- Modern production technology;
- „„Abrasion-proof keys thanks to laser technology to write the keycaps;
- „„Fully automated production line.

Reliability
- „„High quality and function stability;
- „„The highest quality coupled with very good price/performance ratio.

Short summary description Fujitsu KB400, TUR keyboard USB Black:
This short summary of the Fujitsu KB400, TUR keyboard USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu KB400, TUR, Wired, USB, Black

Long summary description Fujitsu KB400, TUR keyboard USB Black:
This is an auto-generated long summary of Fujitsu KB400, TUR keyboard USB Black based on the first three specs of the first five spec groups.

Fujitsu KB400, TUR. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 105. Cable length: 1.9 m. Product colour: Black

Keyboard
Device interface *
USB
Keyboard number of keys
105
Connectivity technology
Wired
Design
Product colour *
Black
Ergonomics
Cable length
1.9 m
Plug and Play
Yes
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
459 x 155 x 20 mm
Keyboard weight
535 g
Other features
Internal
No
Compatible operating systems
Windows Xp/Vista/7
Country Distributor
United Kingdom 1 distributor(s)