Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KB400, US USB QWERTY US English Black keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB400, US
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K550-L402
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 33210
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 13 Dec 2017 11:03:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Fujitsu KB400, US USB QWERTY US English Black keyboard :
The short editorial description of Fujitsu KB400, US USB QWERTY US English Black keyboard

KB400 - USB, 535g, Black
More>>>

Fujitsu KB400, US USB QWERTY US English Black keyboard:
The official marketing text of Fujitsu KB400, US USB QWERTY US English Black keyboard as supplied by the manufacturer
The USB Keyboard KB400 is a real eye-catcher on every desk. With its space saving design it looks very trendy. It is the perfect and reliable input device for all everyday office tasks working with a desktop PC or other systems with a USB interface.

Usability
- „„Connects easily to every PC via standard USB interface;
- „„Slim and space saving design.

Ergonomics
- „„Extraordinary flat and space saving design;
- „„Stress free and effective use through high contrast keys and ergonomic key design;
- „„Soft touch keys with slim key-technology.

„„Low noise
- Modern production technology;
- „„Abrasion-proof keys thanks to laser technology to write the keycaps;
- „„Fully automated production line.

Reliability
- „„High quality and function stability;
- „„The highest quality coupled with very good price/performance ratio.
Short summary description Fujitsu KB400, US USB QWERTY US English Black keyboard:
This short summary of the Fujitsu KB400, US USB QWERTY US English Black keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu KB400, US, USB, QWERTY, Black
Long summary description Fujitsu KB400, US USB QWERTY US English Black keyboard :

Fujitsu KB400, US. Device interface: USB, Keyboard layout: QWERTY. Cable length: 1.9 m. Colour of product: Black

This is an auto-generated long summary of Fujitsu KB400, US USB QWERTY US English Black keyboard based on the first three specs of the first five spec groups.
Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Keyboard layout *
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Keyboard language *
The letters which are marked on the keys for convenience of the keyboard usage with specific language.
US English
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Internal
The product is built in.
No
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Cable length
How long the cable is.
1.9 m
Mouse
Mouse included *
A mouse is included with this product.
No
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
459 x 155 x 20 mm
Keyboard weight
535 g
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Xp/Vista/7
Brand Image Product code Product Stock Price from
Kensington Value Keyboard Black Netherlands Kensington Value Keyboard Black Netherlands
(show image)
1500109NL Value Keyboard Black Netherlands EUR 9,89
(excl. VAT)
EUR 11,87 (incl. VAT)
Kensington ValuKeyboard Ivory (US) USB+PS/2 QWERTY White keyboard Kensington ValuKeyboard Ivory (US) USB+PS/2 QWERTY White keyboard
(show image)
1500110NL ValuKeyboard Ivory (US)  — 
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
X