location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KB SCR eSIG keyboard USB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB SCR eSIG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K529-L111
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Fujitsu KB SCR eSIG keyboard USB White :
The long product name of Fujitsu KB SCR eSIG keyboard USB White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KB SCR eSIG - USB, SmartCard, 1.8m, 780g, White
More>>>
Fujitsu KB SCR eSIG keyboard USB White:
The official description of Fujitsu KB SCR eSIG keyboard USB White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Keyboard KB SCR eSIG includes a user-friendly SmartCard slot as a reliable solution for reading and writing SmartCards. It offers an open platform for all standard software applications. The KB SCR eSIG provides Secure PIN Entry (SPE) for high security demands.

Security
„„- Secure PIN-Entry (Class 2 Reader);
„„- Digital signature compliant with Common Criteria EAL3+;
„„- Supported by SystemLock Pre-Boot protection HBCI compliant.

Usability
- „„Seamless Plug & Play installation for every PC with USB Ultra soft and silent key stroke;
- „„Status LED for: NUM /CAPS - SmartCard communication - Secure PIN entry mode.

Ergonomics
- „„Stress free and effective use through high contrast keys, ergonomic key design and a soft pressure point.

Reliability
„„High quality and function stability made in Germany;
„„Abrasion-proof keys thanks to laser technology to write the keycaps.

Tailor-made
- „„Customize your keyboard with a specific logo design;
- „„Specific keycap inscriptions for your specific designs.

Short summary description Fujitsu KB SCR eSIG keyboard USB White:
This short summary of the Fujitsu KB SCR eSIG keyboard USB White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu KB SCR eSIG, Wired, USB, White

Long summary description Fujitsu KB SCR eSIG keyboard USB White:
This is an auto-generated long summary of Fujitsu KB SCR eSIG keyboard USB White based on the first three specs of the first five spec groups.

Fujitsu KB SCR eSIG. Connectivity technology: Wired, Device interface: USB. Product colour: White

Keyboard
Device interface *
USB
Connectivity technology
Wired
Certification
TÜV GS, CE, FCC, RoHS, WEEE
Design
Product colour *
White
Features
Plug and Play
Yes
Power
Power consumption
100 mA
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
-20 - 60%
Weight & dimensions
Keyboard dimensions (WxDxH)
460 x 203 x 51 mm
Keyboard weight
780 g
Other features
Internal
No
Compatible operating systems
Windows 7/XP/Vista
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)