Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KB SCR keyboard USB White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB SCR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K528-L116
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12831
This statistic is based on the 95050 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92866 free Open Icecat users.
Info modified on: 19 Jun 2018 23:31:24
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Fujitsu KB SCR keyboard USB White :
The short editorial description of Fujitsu KB SCR keyboard USB White

Keyboard KB SCR - USB, 1.8m, SmartCard, 780g, White
More>>>
Fujitsu KB SCR keyboard USB White:
The official marketing text of Fujitsu KB SCR keyboard USB White as supplied by the manufacturer

The Keyboard KB SCR includes an user-friendly class-2 SmartCard Reader as a reliable solution for reading and writing SmartCards. It offers an open platform for all standard software applications. Use your SmartCards for authentification, Single Sign On, PKI, – this keyboard provides an easily accessible card-slot and ensures fullspeed data transmission via USB 2.0 connection. Four supplementary keys enable VOL up, VOL down, Play/Pause and Calculator, if supported by Windows Operating Systems, to be called up conveniently and rapidly. In combination with SmartCase Logon+ the KB SCR establishes the best platform for secure and convenient logon and data protection.

Security
„„- Single Sign On.

Usability
„„- Seamless Plug & Play installation for every PC with USB;
„„- Ultra soft and silent key stroke;
„„- Status LED for: NUM /CAPS - SmartCard communication - Secure PIN entry mode.

Ergonomics
„„- Stress free and effective use through high contrast keys, ergonomic key design and a soft pressure point.

Reliability
„„- High quality and function stability made in Germany;
- „„Abrasion-proof keys thanks to laser technology to write the keycaps.

Tailor-made
- „„Customize your keyboard with a specific logo design;
„„- Specific keycap inscriptions for your specific designs.

Short summary description Fujitsu KB SCR keyboard USB White:
This short summary of the Fujitsu KB SCR keyboard USB White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu KB SCR, Wired, USB, White

Long summary description Fujitsu KB SCR keyboard USB White:
This is an auto-generated long summary of Fujitsu KB SCR keyboard USB White based on the first three specs of the first five spec groups.

Fujitsu KB SCR. Connectivity technology: Wired, Device interface: USB. Cable length: 1.8 m. Product colour: White

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Certification
TÜV GS, CE, FCC, RoHS, WEEE
Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Ergonomics
Cable length
How long the cable is.
1.8 m
Mouse
Mouse included *
A mouse is included with this product.
No
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35 °C
Operating relative humidity (H-H)
-20 - 60%
Weight & dimensions
Keyboard dimensions (WxDxH)
460 x 203 x 51 mm
Keyboard weight
780 g
Other features
Internal
The product is built in.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP/7/Vista
Country Distributor
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)