Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KB520, RU/DE USB Grey keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB520, RU/DE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K520-L119
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12728
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 14 Dec 2017 19:13:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Fujitsu KB520, RU/DE USB Grey keyboard :
The short editorial description of Fujitsu KB520, RU/DE USB Grey keyboard

KB520, USB, RU/DE, grey
More>>>

Fujitsu KB520, RU/DE USB Grey keyboard:
The official marketing text of Fujitsu KB520, RU/DE USB Grey keyboard as supplied by the manufacturer
With the slim and ergonomic form factor, Keyboard KB520 is the perfect input device for your sophisticated desktop PC. The intuitive 12 multi-function keys provide you the fast access e.g. to e-mail, internet, calculator, workstation-media control and volume adjustment. Furthermore, the spill resistant feature keeps you away from the coffee and drinks spill-over accidents. Fujitsu Slim-Key technology features the best slim key, soft-touch and silent typing in the market, and a convenient ACPI button to wake up your computer from stand-by mode. Keyboard KB520 is available in marble grey/anthracite.

- Spill-resistant feature for liquid spill-over
- Stress free high-contrast key cap for long-hour use
- Abrasion-proof key by laser technology
- Slim and sleek design for space saving
- USB Plug&Play with 1-click fast connection
- Intuitive navigating Hotkey-Button
Short summary description Fujitsu KB520, RU/DE USB Grey keyboard:
This short summary of the Fujitsu KB520, RU/DE USB Grey keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu KB520, RU/DE, USB, Grey
Long summary description Fujitsu KB520, RU/DE USB Grey keyboard :

Fujitsu KB520, RU/DE. Device interface: USB, Keyboard number of keys: 105. Cable length: 2 m. Colour of product: Grey

This is an auto-generated long summary of Fujitsu KB520, RU/DE USB Grey keyboard based on the first three specs of the first five spec groups.
Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Keyboard number of keys
105
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Certification
TÜV GS, CE, CSA, FCC B, RoHS, WEEE, VCCI
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Cable length
How long the cable is.
2 m
Power
Power consumption
50 mA
Mouse
Mouse included *
A mouse is included with this product.
No
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
460 x 169 x 21 mm
Keyboard weight
730 g
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP/Vista/7
Country Distributor
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
X