location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KB520, BG keyboard USB Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB520, BG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K520-L109
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu KB520, BG keyboard USB Grey :
The long product name of Fujitsu KB520, BG keyboard USB Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KB520, USB, 2m, Grey, BG
More>>>
Fujitsu KB520, BG keyboard USB Grey:
The official description of Fujitsu KB520, BG keyboard USB Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the slim and ergonomic form factor, Keyboard KB520 is the perfect input device for your sophisticated desktop PC. The intuitive 12 multi-function keys provide you the fast access e.g. to e-mail, internet, calculator, workstation-media control and volume adjustment. Furthermore, the spill resistant feature keeps you away from the coffee and drinks spill-over accidents. Fujitsu Slim-Key technology features the best slim key, soft-touch and silent typing in the market, and a convenient ACPI button to wake up your computer from stand-by mode. Keyboard KB520 is available in marble grey/anthracite.

- Spill-resistant feature for liquid spill-over;
- Stress free high-contrast key cap for long-hour use;
- Abrasion-proof key by laser technology;
- Slim and sleek design for space saving;
- USB Plug&Play with 1-click fast connection;
- Intuitive navigating Hotkey-Button.

Short summary description Fujitsu KB520, BG keyboard USB Grey:
This short summary of the Fujitsu KB520, BG keyboard USB Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu KB520, BG, Wired, USB, Grey

Long summary description Fujitsu KB520, BG keyboard USB Grey:
This is an auto-generated long summary of Fujitsu KB520, BG keyboard USB Grey based on the first three specs of the first five spec groups.

Fujitsu KB520, BG. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 105. Cable length: 2 m. Product colour: Grey

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard number of keys
105
Certification
TÜV GS, CE, CSA, FCC B, RoHS, WEEE, VCCI
Design
Product colour *
Grey
Features
Cable length
2 m
Plug and Play
Yes
Power
Power consumption
50 mA
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
460 x 169 x 21 mm
Keyboard weight
730 g
Other features
Internal
No
Compatible operating systems
Windows XP/Vista/7
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)