location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Wireless LX850 + Mouse keyboard Mouse included RF Wireless QWERTZ Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Keyboard LX850 + Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K374-L250
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Wireless LX850 + Mouse keyboard Mouse included RF Wireless QWERTZ Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - QWERTZ
  • - Mouse included
  • - Black
More>>>
Short summary description Fujitsu Wireless LX850 + Mouse keyboard Mouse included RF Wireless QWERTZ Black:
This short summary of the Fujitsu Wireless LX850 + Mouse keyboard Mouse included RF Wireless QWERTZ Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Wireless Keyboard LX850 + Mouse, Wireless, RF Wireless, QWERTZ, Black, Mouse included

Long summary description Fujitsu Wireless LX850 + Mouse keyboard Mouse included RF Wireless QWERTZ Black:
This is an auto-generated long summary of Fujitsu Wireless LX850 + Mouse keyboard Mouse included RF Wireless QWERTZ Black based on the first three specs of the first five spec groups.

Fujitsu Wireless Keyboard LX850 + Mouse. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTZ. Product colour: Black. Mouse included

Keyboard
Device interface *
RF Wireless
Keyboard layout *
QWERTZ
Connectivity technology
Wireless
Frequency band
2.4 GHz
Design
Product colour *
Black
Features
Wireless range
10 m
Power
Battery type
AAA
Number of batteries supported
2
Mouse
Mouse included *
Yes
Movement detection technology
Laser
Movement resolution
1200 DPI
Weight & dimensions
Mouse dimensions (WxDxH)
73 x 125.5 x 45.5 mm
Other features
Internal
No
Depth
191 mm
Height
19 mm
Width
470 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:00:16
Uk has collected 1 expert review for Fujitsu Wireless LX850 + Mouse keyboard Mouse included RF Wireless QWERTZ Black and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%