Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KBPC S2-HK ""GER"" keyboard PS/2 Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEYBOARD KBPC S2-HK ""GER""
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K308-V120
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8443
This statistic is based on the 88843 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86856 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu KBPC S2-HK ""GER"" keyboard PS/2 Grey :
The short editorial description of Fujitsu KBPC S2-HK ""GER"" keyboard PS/2 Grey

KEYBOARD KBPC S2-HK ""GER"" KEYBOARD KBPC S2-HK ""GER""
More>>>
Fujitsu KBPC S2-HK ""GER"" keyboard PS/2 Grey:
The official marketing text of Fujitsu KBPC S2-HK ""GER"" keyboard PS/2 Grey as supplied by the manufacturer

The KB PC S2-HK keyboard allows users to call up frequently used applications, files and pc functions quickly by just pressing a key. The user is provided with 16 HotKeys, which can be freely configured according to individual requirements. Compared to launching applications from nested menus with the mouse, this is much simper and quicker. The increased productivity helps to reduce the total cost of ownership significantly for the user. The HotKey functions and icons are implemented on the numeric keypad (permanent color laser inscription). The keypad can still be used to enter numerals. The user therefore has additional functionality without additional keys. The color inscription of the numerals simplifies assignment of the two input levels via the switchable NumKey.

Short summary description Fujitsu KBPC S2-HK ""GER"" keyboard PS/2 Grey:
This short summary of the Fujitsu KBPC S2-HK ""GER"" keyboard PS/2 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu KEYBOARD KBPC S2-HK ""GER"", Wired, PS/2, Grey

Long summary description Fujitsu KBPC S2-HK ""GER"" keyboard PS/2 Grey:
This is an auto-generated long summary of Fujitsu KBPC S2-HK ""GER"" keyboard PS/2 Grey based on the first three specs of the first five spec groups.

Fujitsu KEYBOARD KBPC S2-HK ""GER"". Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 105. Product colour: Grey

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
PS/2
Keyboard number of keys
105
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
464 x 168 x 36 mm
Keyboard weight
900 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
-Microsoft Windows 9x, -Microsoft Windows NT, -Microsoft Windows Me, -Microsoft Windows 2000, -Microsoft Windows XP
Customer service details