location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KBPC S2 RUSS L keyboard PS/2 QWERTY Russian

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KBPC S2 RUSS L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K297-V115
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu KBPC S2 RUSS L keyboard PS/2 QWERTY Russian :
The long product name of Fujitsu KBPC S2 RUSS L keyboard PS/2 QWERTY Russian. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KBPC S2 RUSS L KBPC S2 RUSS L
More>>>
Fujitsu KBPC S2 RUSS L keyboard PS/2 QWERTY Russian:
The official description of Fujitsu KBPC S2 RUSS L keyboard PS/2 QWERTY Russian as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the standard keyboard KB PC S2 Siemens managed to achieve - by a supreme effort of newest technologies and an innovative design - to point the way to the future regarding typing convenience and reliability. Ergonomically optimized keys with a rough surface and a clear defined pressure point, convey a pleasant and secure typing feeling at any time. The standard keyboard KB PC S2 convinces every user due to the flat, space-saving design as well as the excellent price-performance ratio and therefore presents the optimum solution for standard PC applications. Of course also the standard keyboard KB PC S2 is equipped with three additional Windows keys as well as the EURO symbol. Ergonomic considerations are consistently taken into account, resulting in a compact keyboard with a defined action point and an optimum key form. Highest demands on development, materials and production guarantee customer best quality and reliability of Siemens products. The option of quicklycustomizing a keyboard layout with permanent laser labels rounds off the outstanding features of the compact KB PC S2 standard keyboard. Because of its environment-friendly design, the keyboard can easily be broken up into individual recyclable parts. The size, weight and use of raw materials have been deliberately kept to a minimum.

Short summary description Fujitsu KBPC S2 RUSS L keyboard PS/2 QWERTY Russian:
This short summary of the Fujitsu KBPC S2 RUSS L keyboard PS/2 QWERTY Russian data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu KBPC S2 RUSS L, Wired, PS/2, QWERTY

Long summary description Fujitsu KBPC S2 RUSS L keyboard PS/2 QWERTY Russian:
This is an auto-generated long summary of Fujitsu KBPC S2 RUSS L keyboard PS/2 QWERTY Russian based on the first three specs of the first five spec groups.

Fujitsu KBPC S2 RUSS L. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 105. Cable length: 2 m

Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Keyboard layout *
QWERTY
Keyboard language *
Russian
Keyboard number of keys
105
Features
Cable length
2 m
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
464 x 168 x 36 mm
Keyboard weight
900 g
Other features
Compatibility
PC
Compatible operating systems
-Microsoft Windows 9x, -Microsoft Windows NT, -Microsoft Windows Me, -Microsoft Windows 2000, -Microsoft Windows XP
I/O ports
1 x 6 pin mini-DIN (PS/2 style)