Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KBPC O ""I"" LB keyboard PS/2 Italian Ivory

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEYBOARD KBPC O ""I"" LB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K293-V185
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14623
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 19 Jun 2018 23:32:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu KBPC O ""I"" LB keyboard PS/2 Italian Ivory :
The short editorial description of Fujitsu KBPC O ""I"" LB keyboard PS/2 Italian Ivory

KEYBOARD KBPC O ""I"" LB KEYBOARD KBPC O ""I"" LB
More>>>
Fujitsu KBPC O ""I"" LB keyboard PS/2 Italian Ivory:
The official marketing text of Fujitsu KBPC O ""I"" LB keyboard PS/2 Italian Ivory as supplied by the manufacturer

Finally, an office keyboard that blends harmoniously into the PC landscape. The latest findings in ergonomics have greatly influenced its design. The KBPC O’s extremely low power consumption, for example, means electro-smog is not an issue. Fujitsu Siemens Computers’ experience and constant refinement,
meanwhile, ensure that you get the highest quality at an attractive price.

Short summary description Fujitsu KBPC O ""I"" LB keyboard PS/2 Italian Ivory:
This short summary of the Fujitsu KBPC O ""I"" LB keyboard PS/2 Italian Ivory data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu KEYBOARD KBPC O ""I"" LB, Wired, PS/2, Ivory

Long summary description Fujitsu KBPC O ""I"" LB keyboard PS/2 Italian Ivory:
This is an auto-generated long summary of Fujitsu KBPC O ""I"" LB keyboard PS/2 Italian Ivory based on the first three specs of the first five spec groups.

Fujitsu KEYBOARD KBPC O ""I"" LB. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 105. Cable length: 2 m. Product colour: Ivory

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
PS/2
Keyboard language *
The letters which are marked on the keys for convenience of the keyboard usage with specific language.
Italian
Keyboard number of keys
105
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Ivory
Ergonomics
Cable length
How long the cable is.
2 m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
464 x 160 x 36 mm
Keyboard weight
750 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Internal
The product is built in.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
-Microsoft Windows 2000 -Microsoft Windows Me -Microsoft Windows XP
Country Distributor
United Kingdom 1 distributor(s)
Customer service details
X