Fujitsu KEYBOARD KBPC O ""CZ"" LB, Wired, PS/2, QWERTZ, Ivory
Fujitsu KEYBOARD KBPC O ""CZ"" LB. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTZ, Keyboard number of keys: 105. Cable length: 2 m. Product colour: Ivory