location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KBPC USB ""F"" BLACK keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEYBOARD KBPC USB ""F"" BLACK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K280-V240
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu KBPC USB ""F"" BLACK keyboard :
The long product name of Fujitsu KBPC USB ""F"" BLACK keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KEYBOARD KBPC USB ""F"" BLACK KEYBOARD KBPC USB ""F"" BLACK
More>>>
Fujitsu KBPC USB ""F"" BLACK keyboard:
The official description of Fujitsu KBPC USB ""F"" BLACK keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Introducing a progressively designed keyboard with many useful extras. The integrated USB hub with three down-stream ports allows you to connect and immediately use any low power USB devices, like a mouse or digital camera. The ACPI Powerkey switch with sleep mode and power down functions supports the operating system's energy savings features. The removable palm rest, meanwhile, makes work just a little more comfortable.

Short summary description Fujitsu KBPC USB ""F"" BLACK keyboard:
This short summary of the Fujitsu KBPC USB ""F"" BLACK keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu KEYBOARD KBPC USB ""F"" BLACK, Wired, USB, Black

Long summary description Fujitsu KBPC USB ""F"" BLACK keyboard:
This is an auto-generated long summary of Fujitsu KBPC USB ""F"" BLACK keyboard based on the first three specs of the first five spec groups.

Fujitsu KEYBOARD KBPC USB ""F"" BLACK. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 105. Cable length: 2 m. Product colour: Black

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard number of keys
105
Design
Product colour *
Black
Features
Cable length
2 m
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
574 x 248 x 37 mm
Keyboard weight
1 kg
Other features
Compatibility
PC
Internal
No
Compatible operating systems
-Microsoft Windows 2000 -Microsoft Windows Me -Microsoft Windows XP
I/O ports
1 x 4 PIN USB Type B