Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KBPC M2 ""CH"" LB keyboard PS/2 Chinese Traditional Ivory

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEYBOARD KBPC M2 ""CH"" LB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K278-V170
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12514
This statistic is based on the 88658 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86676 free Open Icecat users.
Info modified on: 19 Jun 2018 23:32:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu KBPC M2 ""CH"" LB keyboard PS/2 Chinese Traditional Ivory :
The short editorial description of Fujitsu KBPC M2 ""CH"" LB keyboard PS/2 Chinese Traditional Ivory

KEYBOARD KBPC M2 ""CH"" LB KEYBOARD KBPC M2 ""CH"" LB
More>>>
Fujitsu KBPC M2 ""CH"" LB keyboard PS/2 Chinese Traditional Ivory:
The official marketing text of Fujitsu KBPC M2 ""CH"" LB keyboard PS/2 Chinese Traditional Ivory as supplied by the manufacturer

This keyboard transforms the PC into a multimedia communications center. Get the right sound for your multimedia presentation from the built-in active stereo speakers, and use the telephone handset or handsfree feature for convenient PC-based telecom-munications. Only one cable between the PC and keyboard is necessary.

Short summary description Fujitsu KBPC M2 ""CH"" LB keyboard PS/2 Chinese Traditional Ivory:
This short summary of the Fujitsu KBPC M2 ""CH"" LB keyboard PS/2 Chinese Traditional Ivory data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu KEYBOARD KBPC M2 ""CH"" LB, Wired, PS/2, Ivory

Long summary description Fujitsu KBPC M2 ""CH"" LB keyboard PS/2 Chinese Traditional Ivory:
This is an auto-generated long summary of Fujitsu KBPC M2 ""CH"" LB keyboard PS/2 Chinese Traditional Ivory based on the first three specs of the first five spec groups.

Fujitsu KEYBOARD KBPC M2 ""CH"" LB. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 105. Cable length: 1.5 m. Product colour: Ivory

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
PS/2
Keyboard language *
The letters which are marked on the keys for convenience of the keyboard usage with specific language.
Chinese Traditional
Keyboard number of keys
105
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Ivory
Ergonomics
Cable length
How long the cable is.
1.5 m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
459 x 227 x 59 mm
Keyboard weight
1.5 kg
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Internal
The product is built in.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
-Microsoft Windows 2000 -Microsoft Windows Me -Microsoft Windows XP
I/O ports
An interface on a device to which you can connect another device.
Connection options on the keyboard: -Telephone handset (included as part of package) or Headset (Western Plug 4-pin) -Stereo headphones (3.5 mm jack connector) -External microphone (3.5 mm jack connector) -Mouse (Mini-DIN)
Country Distributor
United Kingdom 1 distributor(s)
Customer service details