Fujitsu KEYBOARD KBPC M1 ""B"", Wired, PS/2, Ivory
Fujitsu KEYBOARD KBPC M1 ""B"". Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 105. Cable length: 1.5 m. Product colour: Ivory