Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KBPC B EU ""NL"" LB keyboard PS/2 White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEYBOARD KBPC B EU ""NL"" LB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K271-V331
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8357
This statistic is based on the 88620 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86634 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu KBPC B EU ""NL"" LB keyboard PS/2 White :
The short editorial description of Fujitsu KBPC B EU ""NL"" LB keyboard PS/2 White

KEYBOARD KBPC B EU ""NL"" LB KEYBOARD KBPC B EU ""NL"" LB
More>>>
Fujitsu KBPC B EU ""NL"" LB keyboard PS/2 White:
The official marketing text of Fujitsu KBPC B EU ""NL"" LB keyboard PS/2 White as supplied by the manufacturer

The KBPC B compact BASIC keyboard from Fujitsu Siemens Computers makes a lasting impression, with its striking design and features that take account of the latest ergonomic requirements. Minimum size combined with total MF compatibility makes the BASIC keyboard the ideal entry-level solution for all standard PC applications. This keyboard offers high production quality and full functionality and reliability at a reasonable price. The keyboard also has three extra keys for fast and convenient access to Windows functions.

Short summary description Fujitsu KBPC B EU ""NL"" LB keyboard PS/2 White:
This short summary of the Fujitsu KBPC B EU ""NL"" LB keyboard PS/2 White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu KEYBOARD KBPC B EU ""NL"" LB, Wired, PS/2, White

Long summary description Fujitsu KBPC B EU ""NL"" LB keyboard PS/2 White:
This is an auto-generated long summary of Fujitsu KBPC B EU ""NL"" LB keyboard PS/2 White based on the first three specs of the first five spec groups.

Fujitsu KEYBOARD KBPC B EU ""NL"" LB. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 105. Product colour: White

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
PS/2
Keyboard number of keys
105
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Weight & dimensions
Keyboard dimensions (WxDxH)
462 x 160 x 36 mm
Keyboard weight
750 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Internal
The product is built in.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 95
Customer service details
X