Fujitsu Keyboard BE 95keys PS2 W95, Wired, PS/2, AZERTY
Fujitsu Keyboard BE 95keys PS2 W95. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: AZERTY, Keyboard number of keys: 89, -. Cable length: 2 m